CTS Corporation Band Pass Filter USB079A

Description
The USB family supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. The USB079A is optimized for 5G n79 Frequency band. Please contact Richardson RFPD for other options.
Request a Quote Datasheet
Description
The USB family supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. The USB079A is optimized for 5G n79 Frequency band. Please contact Richardson RFPD for other options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - USB079A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
USB079A
Band Pass Filter USB079A
The USB family supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. The USB079A is optimized for 5G n79 Frequency band. Please contact Richardson RFPD for other options.

The USB family supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. The USB079A is optimized for 5G n79 Frequency band. Please contact Richardson RFPD for other options.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number USB079A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4700 MHz
Bandwidth 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF3020B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9000 MHz
View Details
MFHP-00004PSM, Passive GaAs MMIC 6 GHz Highpass Filter - MFHP-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 6000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 2312-QPQ3500SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details