KYOCERA AVX Components Corporation RF Filters LP0603A2442ANTR

Description
2.442GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.442GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-2915-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-2915-2-ND
RF Filters 478-2915-2-ND
2.442GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

2.442GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - RF Filters
LP0603A2442ANTR
Filters - RF Filters LP0603A2442ANTR
Win Source Part Number: 1128771-LP0603A2442A NTR Category: Filters>RF Filters Series: LP0603 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 2.442GHz Center Insertion Loss: 0.3dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 60MHz Package / Case: 0603 (1608 Metric), 4 PC Pad Dimension: 0.063" L x 0.033" W (1.60mm x 0.84mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KYOCERA AVX Other Names: 478-2915-1,478-2915- 6,478-2915-2

Win Source Part Number: 1128771-LP0603A2442ANTR
Category: Filters>RF Filters
Series: LP0603
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 2.442GHz Center
Insertion Loss: 0.3dB
Filter Type: Low Pass
Height (Max): 0.028" (0.70mm)
Bandwidth: 60MHz
Package / Case: 0603 (1608 Metric), 4 PC Pad
Dimension: 0.063" L x 0.033" W (1.60mm x 0.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KYOCERA AVX
Other Names: 478-2915-1,478-2915-6,478-2915-2

Buy Now Datasheet
Downers Grove, IL, United States
Low Pass Filter
LP0603A2442ANTR
Low Pass Filter LP0603A2442ANTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF FILTER LOW PASS 2.442GHZ 0603

RF FILTER LOW PASS 2.442GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-2915-2-ND LP0603A2442ANTR LP0603A2442ANTR LP0603A2442ANTR
Product Name RF Filters Filters - RF Filters Low Pass Filter RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass Low Pass; Low Pass
Fc 2442 MHz 2442 MHz
Bandwidth 60000 kHz 2.41E6 to 2.47E6 kHz 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2400-2500MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2450/100)-1739S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Passive Glass 2.3 GHz Surface Mount Lowpass Filter - MFLP-00046GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2300 MHz
View Details
Band Stop Filter - 5o291651110 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2000 MHz
View Details