KYOCERA AVX Components Corporation Low Pass Filter LP0805A0902ASTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0805A0902ASTR
Low Pass Filter LP0805A0902ASTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Filters - LP0805A0902ASTR
LP0805A0902ASTR
RF Filters - LP0805A0902ASTR LP0805A0902ASTR
Manufacturer: AVX Corporation Win Source Part Number: 923578-LP0805A0902AS TR Series: LP0805 Features: 902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 478-12935-2, 478-12935-1, 478-12935-6, LP0805A0902ASTR-ND

Manufacturer: AVX Corporation
Win Source Part Number: 923578-LP0805A0902ASTR
Series: LP0805
Features: 902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 478-12935-2, 478-12935-1, 478-12935-6, LP0805A0902ASTR-ND

Buy Now Datasheet
RF Filters - 478-12935-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12935-6-ND
RF Filters 478-12935-6-ND
902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 478-12935-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12935-1-ND
RF Filters 478-12935-1-ND
902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 478-12935-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-12935-2-ND
RF Filters 478-12935-2-ND
902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 902.5MHZ 0805

RF FILTER LOW PASS 902.5MHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0805A0902ASTR LP0805A0902ASTR 478-12935-6-ND LP0805A0902ASTR
Product Name Low Pass Filter RF Filters - LP0805A0902ASTR RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 890000 to 915000 kHz 25000 kHz 25000 kHz
Insertion Loss 0.4000 dB 0.3000 dB 0.3000 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1909TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
RF Filters - 1761-B424MB1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 42400 MHz
View Details
Specs
Filter Type Band Reject
Fc 0.0 to 5000 MHz
Insertion Loss 3 dB
View Details
MFBP-00008PSM, Passive GaAs MMIC 10.40-13.85 GHz Bandpass Filter - MFBP-00008PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10400 to 13850 MHz
View Details