CTS Corporation Band Pass Filter UPB048A

Description
Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. Features Meets FCC CBRS emission requirements for 0.25W @ Ant systems Low Loss with High Rejection Universal footprint across family for all TDD bands
Request a Quote Datasheet
Description
Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. Features Meets FCC CBRS emission requirements for 0.25W @ Ant systems Low Loss with High Rejection Universal footprint across family for all TDD bands
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - UPB048A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
UPB048A
Band Pass Filter UPB048A
Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. Features Meets FCC CBRS emission requirements for 0.25W @ Ant systems Low Loss with High Rejection Universal footprint across family for all TDD bands

Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies.

Features

  • Meets FCC CBRS emission requirements for 0.25W @ Ant systems
  • Low Loss with High Rejection
  • Universal footprint across family for all TDD bands
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number UPB048A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3625 MHz
Bandwidth 150000 kHz
Ripple 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-1012-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15000 MHz
View Details
2 suppliers
Thin Film Band Pass Filter, 6750 - 7500 MHz, 50Ω - ABF-7G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7125 dB
View Details