This GPS/Galileo bandpass filter features sharp attenuation and low loss. The part is easy to integrate in satellite RF receivers, given its 50 Ohm input/output match.
| Richardson RFPD | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | TFS1590 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Filter Design | Saw Filter |
| Fc | 1590 MHz |
| Bandwidth | 24000 kHz |