KYOCERA AVX Components Corporation Low Pass Filter LP0805A1880ASTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0805A1880ASTR
Low Pass Filter LP0805A1880ASTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - LP0805A1880ASTR - LP0805A1880ASTR - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - LP0805A1880ASTR
LP0805A1880ASTR
RF Filters - LP0805A1880ASTR LP0805A1880ASTR
Manufacturer: AVX Corporation Win Source Part Number: 877864-LP0805A1880AS TR Series: LP Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks

Manufacturer: AVX Corporation
Win Source Part Number: 877864-LP0805A1880ASTR
Series: LP
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks

Buy Now
LOW PASS FILTER

LOW PASS FILTER

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LP0805A1880ASTR LP0805A1880ASTR LP0805A1880ASTR
Product Name Low Pass Filter RF Filters - LP0805A1880ASTR RF Filters
Filter Type Low Pass
Bandwidth 1.85E6 to 1.91E6 kHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
DC-1GHz – Low Pass Filter - UIYLPF19048A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1400 to 1900 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details