KYOCERA AVX Components Corporation Low Pass Filter LP0FA0057A700

Description
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0FA0057A700
Low Pass Filter LP0FA0057A700
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters - 478-LP0FA0057A700-ND - DigiKey
Thief River Falls, MN, United States
57MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA

57MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0FA0057A700 478-LP0FA0057A700-ND
Product Name Low Pass Filter RF Filters
Filter Type Low Pass Low Pass
Bandwidth 0.0 to 57000 kHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6030A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 1000 MHz
View Details
High Pass Filter - 5o2839340 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 100 to 200 MHz
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
Passive Glass 1.5 GHz Surface Mount Highpass Filter - MFHP-00022GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 1500 to 30000 MHz
View Details