KYOCERA AVX Components Corporation RF Filters - LP0805A2150AWTR LP0805A2150AWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 809775-LP0805A2150AW TR Packaging: Reel Mounting Style: SMD Frequency: 2.15GHz Center Insertion Loss: 0.3dB Filter Type: Low Pass Bandwidth: 275MHz Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm) Manufacturer Package: 0805 (2012 Metric), 4 PC Pad Height (Maximum): 0.044" (1.12mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 809775-LP0805A2150AW TR Packaging: Reel Mounting Style: SMD Frequency: 2.15GHz Center Insertion Loss: 0.3dB Filter Type: Low Pass Bandwidth: 275MHz Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm) Manufacturer Package: 0805 (2012 Metric), 4 PC Pad Height (Maximum): 0.044" (1.12mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LP0805A2150AWTR
LP0805A2150AWTR
RF Filters - LP0805A2150AWTR LP0805A2150AWTR
Manufacturer: AVX Corporation Win Source Part Number: 809775-LP0805A2150AW TR Packaging: Reel Mounting Style: SMD Frequency: 2.15GHz Center Insertion Loss: 0.3dB Filter Type: Low Pass Bandwidth: 275MHz Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm) Manufacturer Package: 0805 (2012 Metric), 4 PC Pad Height (Maximum): 0.044" (1.12mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 809775-LP0805A2150AWTR
Packaging: Reel
Mounting Style: SMD
Frequency: 2.15GHz Center
Insertion Loss: 0.3dB
Filter Type: Low Pass
Bandwidth: 275MHz
Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm)
Manufacturer Package: 0805 (2012 Metric), 4 PC Pad
Height (Maximum): 0.044" (1.12mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Downers Grove, IL, United States
Low Pass Filter
LP0805A2150AWTR
Low Pass Filter LP0805A2150AWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - LP0805A2150AWTR-ND - DigiKey
Thief River Falls, MN, United States
2.15GHz Center Frequency Low Pass RF Filter (Radio Frequency) 275MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

2.15GHz Center Frequency Low Pass RF Filter (Radio Frequency) 275MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 2.15GHZ 0805

RF FILTER LOW PASS 2.15GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0805A2150AWTR LP0805A2150AWTR LP0805A2150AWTR-ND LP0805A2150AWTR
Product Name RF Filters - LP0805A2150AWTR Low Pass Filter RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 1.91E6 to 2.18E6 kHz 275000 kHz 275000 kHz
Insertion Loss 0.4000 dB 0.3000 dB 0.3000 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Filter - UIYBSF25581A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 824 to 849 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Passive GaAs MMIC 8.7 - 9.7 GHz Bandpass Filter - MFBP-00149PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8700 to 9700 MHz
View Details
Band Pass Filter - 5o2660320 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 3000 to 10000 MHz
View Details