Richardson RFPD Datasheets for RF Filters and Microwave Filters

RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
RF Filters and Microwave Filters: Learn more

Page: 1 2 3
Product Name Notes
1030 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 13.5 grams typical. Material: Filter is composed of a ceramic block plated...
1472 MHz DAB BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Digital Audio Broadcast Applications. Weight: 0.4 grams typical. Material: Filter is composed of a ceramic...
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Commercial and Military GPS L1 Applications. Weight: 2.03 grams typical. Material: Filter is composed of...
1575.42 MHz GPS BPF. Surface mount, silver (Ag) coated, ceramic filter. Developed for use in subscriber GPS L1 Applications. Weight: 0.17 grams typical. Material: Filter is composed of a ceramic...
1747.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed...
1842.5 MHz Monoblock LR Series BPF. Previous filter part number was CER0247B. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS...
1842.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed...
1880 MHz PCS BPF, Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 2.0 grams typical. Material: Filter is composed of a ceramic block...
1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block...
1950 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic...
1960 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS repeater and base station applications, CTS Monoblock LR Series Filters are designed...
2.437 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 2.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS...
2.450 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS...
2140 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure Applications. Weight: 0.6 grams typical. Material: Filter is composed of a ceramic...
3425 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag...
3450 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag...
3525 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag...
3550 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 0.53 grams typical. Material: Filter is composed of a ceramic block plated with Ag.
4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag...
5.4 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS...
5.6 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS...
836.5 MHz BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block...
836.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed...
881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed...
897.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in EGSM repeater and base station applications, CTS Monoblock LR Series Filters are designed...
902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of...
902.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in GSM repeater and base station applications, CTS Monoblock LR Series Filters are designed...
942.5 MHz EGSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of...
942.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in EGSM repeater and base station applications, CTS Monoblock LR Series Filters are designed...
947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of...
947.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in GSM repeater and base station applications, CTS Monoblock LR Series Filters are designed...
Features: • High Rejection • Low Ripple. Description: Surface mount, Silver (Ag) coated barium ceramic filter. Weight: 2.5 grams typical. Material: Filter is composed of a ceramic block plated with...
Features: • Low Loss • High Rejection • Low Ripple. Description: Surface mount, silver (AG) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical.
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin...
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 21 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Signal and Power Isolated CAN Transceiver with Integrated Isolated DC-to-DC Converter
Surface mount, silver (Ag) coated barium ceramic filter. Developed for use in Broadband Wireless applications
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure applications. Weight: 0.6 grams typical Material: Filter is composed of a ceramic block plated with Ag.
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical Material: Filter is composed of a ceramic block plated with Ag.
Surface mount, silver (Ag) coated barium ceramic filter.
Surface mount, silver (Ag) coated ceramic filter for use in broadband applications.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in infrastructure applications.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in Infrastructure Applications. Weight: 4.7 grams typical Material: Filter is composed of a ceramic block coated with Ag and a...
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS applications.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure applications. Weight: 2.1 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter...
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in W-CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter.Developed for use in AMPS/CDMA repeater and base station applications, CTS MonoblockLR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated neodymium ceramic duplexer.
Surface mount, silver (Ag) coatedbarium ceramic filter. Weight: 0.75 grams typical. Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.
Surface mount, silver (Ag) coatedbarium ceramic filter. Weight: 1.0 grams typical. Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.
Surface mount, Silver (Ag) coatedbarium ceramic filter. Weight: 2.5 grams typical Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 800 MHz subscriber and infrastructureapplic ations.
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 900 MHzInfrastructure Applications.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in AMPS/CDMA repeater and base stationapplications, CTS Monoblock LR Series Filters are designed to minimize rippleand maximize rejection.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in Commercial and Military GPS L1 Applications.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in DCS repeater and base stationapplications, CTS Monoblock LR Series Filters are designed to minimize ripple andmaximize rejection.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in DCSrepeater and base station applications, CTSMonoblock LR Series Filters are designed to minimize ripple and maximizerejection. Weight: 9.5 grams typical...
Surface mount, silver (Ag) coatedceramic filter. Developed for use in GSM repeater and base stationapplications, CTS Monoblock LR Series Filters are designed to minimize ripple andmaximize rejection.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in PCS applications.
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.
The Airvu BPF.24 2.4GHz Band Pass Filter is placed on the end of the antenna port to help eliminate or reduce radio interference problems on UAVs and thus optimize radio...
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support...
The BP series of MLO® High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO® Band Pass Filters support...
The CER0813P is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss...
The CER1140A is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss...
The HMC881A is a monolithic microwave integrated circuit (MMIC) low-pass filter that features a user-selectable cutoff frequency. The cutoff frequency can be varied from 2.4 GHz to 4 GHz by...
The HMC882A is a monolithic microwave integrated circuit (MMIC) low-pass filter that features a user-selectable cutoff frequency (f3dB). The cutoff frequency can be varied from 3.95 GHz to 6.9 GHz...
The HMC890ALP5E is a monolithic microwave integrated circuit (MMIC), band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 10%. The ≥20 dB filter...
The HMC891ALP5E is a monolithic microwave integrated circuit (MMIC) band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 9% and the 20 dB...
The HMC892ALP5E is a tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 8.7%. The 20 dB filter bandwidth is approximately 23.8%.
The MLO® High Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® High pass filters...

<< Prev Next >>