KYOCERA AVX Components Corporation Low Pass Filter LP0805A2442ASTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0805A2442ASTR
Low Pass Filter LP0805A2442ASTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - LP0805A2442ASTR-ND - DigiKey
Thief River Falls, MN, United States
2.442GHz Center Frequency Low Pass RF Filter (Radio Frequency) 84MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

2.442GHz Center Frequency Low Pass RF Filter (Radio Frequency) 84MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 2.442GHZ 0805

RF FILTER LOW PASS 2.442GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0805A2442ASTR LP0805A2442ASTR-ND LP0805A2442ASTR
Product Name Low Pass Filter RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 2.40E6 to 2.48E6 kHz 84000 kHz 84000 kHz
Insertion Loss 0.4000 dB 0.3000 dB 0.3000 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

1.5-20GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P520S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1500 to 20000 MHz
Insertion Loss 1.5 dB
View Details
Band Pass Filter - 5o2635130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 to 33000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-ULP-158+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 158000 kHz
View Details