KYOCERA AVX Components Corporation Low Pass Filter MLPSA0450A700

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter - MLPSA0450A700 - Richardson RFPD
Downers Grove, IL, United States
Low Pass Filter
MLPSA0450A700
Low Pass Filter MLPSA0450A700
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MLPSA0450A700
Product Name Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-H060XHXS-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 13000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
FLP-2150, 21.5 GHz Lowpass Filter - FLP-2150 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 21500 to ? MHz
Package Type Connectorized
View Details