KYOCERA AVX Components Corporation RF Filters LP0AA0327A700

Description
327MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA
Request a Quote Datasheet
Description
327MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-LP0AA0327A700-ND - DigiKey
Thief River Falls, MN, United States
327MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

327MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

Buy Now Datasheet
Downers Grove, IL, United States
Low Pass Filter
LP0AA0327A700
Low Pass Filter LP0AA0327A700
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-LP0AA0327A700-ND LP0AA0327A700
Product Name RF Filters Low Pass Filter
Filter Technology Passive Filter
Filter Type Low Pass Low Pass
Fc 327 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2750380 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2000 MHz
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855728 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
DC-2300MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/3000)-03S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 3000 MHz
Insertion Loss 1 dB
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details