Taoglas Low Pass Filter LPF.12.01

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter - LPF.12.01 - Richardson RFPD
Downers Grove, IL, United States
Low Pass Filter
LPF.12.01
Low Pass Filter LPF.12.01
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - 931-1468-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1468-ND
RF Filters 931-1468-ND
1.2GHz Frequency Low Pass RF Filter (Radio Frequency) 1.1GHz Bandwidth 1.1dB Inline, SMA Connection, F and M

1.2GHz Frequency Low Pass RF Filter (Radio Frequency) 1.1GHz Bandwidth 1.1dB Inline, SMA Connection, F and M

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LPF.12.01 931-1468-ND
Product Name Low Pass Filter RF Filters
Filter Type Low Pass Low Pass
Bandwidth 300000 to 1.40E6 kHz 1.10E6 kHz
Insertion Loss 1 dB 1.1 dB
VSWR 1.93 :1
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω - BFCN-5750+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5750 dB
View Details
4 suppliers
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details