KYOCERA AVX Components Corporation RF Filters LP0BA1030A700

Description
1.03GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA
Request a Quote Datasheet
Description
1.03GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-LP0BA1030A700-ND - DigiKey
Thief River Falls, MN, United States
1.03GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA

1.03GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 19-ULGA

Buy Now Datasheet
Downers Grove, IL, United States
Low Pass Filter
LP0BA1030A700
Low Pass Filter LP0BA1030A700
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-LP0BA1030A700-ND LP0BA1030A700
Product Name RF Filters Low Pass Filter
Filter Technology Passive Filter
Filter Type Low Pass Low Pass
Fc 1030 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4400 - 5200 MHz, 50Ω - BFCN-4800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4800 dB
View Details
3 suppliers
RF Band Pass Filter - UIYBPF7373B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 600000 to 800000 kHz
View Details
Band Pass Filter - 5o2665350 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 7000 MHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details