CTS Corporation Low Pass Filter XLF0420A

Description
The XLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The XLF family of products offers a uniquely small-size and low insertion loss while providing a complete solution for harmonic rejection, suitable for systems of up to 6W of average output power per each antenna port.
Request a Quote
Description
The XLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The XLF family of products offers a uniquely small-size and low insertion loss while providing a complete solution for harmonic rejection, suitable for systems of up to 6W of average output power per each antenna port.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter - XLF0420A - Richardson RFPD
Downers Grove, IL, United States
Low Pass Filter
XLF0420A
Low Pass Filter XLF0420A
The XLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The XLF family of products offers a uniquely small-size and low insertion loss while providing a complete solution for harmonic rejection, suitable for systems of up to 6W of average output power per each antenna port.

The XLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The XLF family of products offers a uniquely small-size and low insertion loss while providing a complete solution for harmonic rejection, suitable for systems of up to 6W of average output power per each antenna port.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number XLF0420A
Product Name Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-1049-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23380 MHz
View Details
2 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive Glass 1.5 GHz Surface Mount Lowpass Filter - MFLP-00043GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 1500 MHz
View Details