Spectrum Control Band Pass Filter SF0404HP03526S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - SF0404HP03526S - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
SF0404HP03526S
Band Pass Filter SF0404HP03526S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number SF0404HP03526S
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 404 MHz
Bandwidth 19910 kHz
Ripple 1.65 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B200LA0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 20000 MHz
View Details
LTCC Band Pass Filter, 26500 - 29500 MHz, 50Ω - BFHK-2802+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28 dB
View Details
3 suppliers
RF Band Pass Filter - UIYBPF125125A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 300000 to 500000 kHz
View Details