KYOCERA AVX Components Corporation Low Pass Filter LP0805A0942AWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0805A0942AWTR
Low Pass Filter LP0805A0942AWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Filters - LP0805A0942AWTR
LP0805A0942AWTR
RF Filters - LP0805A0942AWTR LP0805A0942AWTR
Manufacturer: AVX Corporation Win Source Part Number: 1010741-LP0805A0942A WTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 942.5MHz Center Insertion Loss: 0.3dB Filter Type: Low Pass Height (Max): 0.044" (1.12mm) Bandwidth: 35MHz Categories: Filters Status: Active Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1010741-LP0805A0942AWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 942.5MHz Center
Insertion Loss: 0.3dB
Filter Type: Low Pass
Height (Max): 0.044" (1.12mm)
Bandwidth: 35MHz
Categories: Filters
Status: Active
Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Filters - LP0805A0942AWTR-ND - DigiKey
Thief River Falls, MN, United States
942.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 35MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

942.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 35MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 942.5MHZ 0805

RF FILTER LOW PASS 942.5MHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0805A0942AWTR LP0805A0942AWTR LP0805A0942AWTR-ND LP0805A0942AWTR
Product Name Low Pass Filter RF Filters - LP0805A0942AWTR RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 925000 to 960000 kHz 35000 kHz 35000 kHz
Insertion Loss 0.4000 dB 0.3000 dB 0.3000 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 3.2 GHz Lowpass Filter - MFLP-00008PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 3180 MHz
View Details
RF Filters - 1761-1101-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 3300 MHz
Bandwidth 600000 kHz
View Details
2 suppliers
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details