KYOCERA AVX Components Corporation Low Pass Filter LP0AA1590A700

Description
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0AA1590A700
Low Pass Filter LP0AA1590A700
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters - 478-LP0AA1590A700-ND - DigiKey
Thief River Falls, MN, United States
1.59GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

1.59GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0AA1590A700 478-LP0AA1590A700-ND
Product Name Low Pass Filter RF Filters
Filter Type Low Pass Low Pass
Bandwidth 0.0 to 1.59E6 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Passive Glass 1.5 GHz Surface Mount Lowpass Filter - MFLP-00043GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 1500 MHz
View Details
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1950/60)-181NW - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 60000 kHz
Insertion Loss 0.7500 dB
View Details
Band 41 / n41 Automotive AEC-Q Grade 3 TDD Filter - QPQ1041Q - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details