Microchip Technology, Inc. Band Pass Filter TFS1176M

Description
The TFS1176M SAW bandpass filter is optimized for the GNSS L5/E5a band. With center frequency of 1176.45 MHz and 24 MHz of bandwidth, the TFS1176M provides steep out-of-band attenuation with 2.2dB insertion loss (typical). Offered in the new 1.4mm x 1.1mm surface mount package, this ""uSF"" Micro SAW Filter offers equivalent electrical performance of previous generations in a significantly smaller footprint.
Request a Quote Datasheet
Description
The TFS1176M SAW bandpass filter is optimized for the GNSS L5/E5a band. With center frequency of 1176.45 MHz and 24 MHz of bandwidth, the TFS1176M provides steep out-of-band attenuation with 2.2dB insertion loss (typical). Offered in the new 1.4mm x 1.1mm surface mount package, this ""uSF"" Micro SAW Filter offers equivalent electrical performance of previous generations in a significantly smaller footprint.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - TFS1176M - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
TFS1176M
Band Pass Filter TFS1176M
The TFS1176M SAW bandpass filter is optimized for the GNSS L5/E5a band. With center frequency of 1176.45 MHz and 24 MHz of bandwidth, the TFS1176M provides steep out-of-band attenuation with 2.2dB insertion loss (typical). Offered in the new 1.4mm x 1.1mm surface mount package, this ""uSF"" Micro SAW Filter offers equivalent electrical performance of previous generations in a significantly smaller footprint.

The TFS1176M SAW bandpass filter is optimized for the GNSS L5/E5a band. With center frequency of 1176.45 MHz and 24 MHz of bandwidth, the TFS1176M provides steep out-of-band attenuation with 2.2dB insertion loss (typical). Offered in the new 1.4mm x 1.1mm surface mount package, this ""uSF"" Micro SAW Filter offers equivalent electrical performance of previous generations in a significantly smaller footprint.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number TFS1176M
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1176 MHz
Bandwidth 24000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-1056-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 25400 MHz
View Details
2 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive GaAs MMIC 5.7 - 9.5 GHz Bandpass Filter - MFBP-00226CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details