KYOCERA AVX Components Corporation Low Pass Filter LP0805A0881ASTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0805A0881ASTR
Low Pass Filter LP0805A0881ASTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - LP0805A0881ASTR - LP0805A0881ASTR - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - LP0805A0881ASTR
LP0805A0881ASTR
RF Filters - LP0805A0881ASTR LP0805A0881ASTR
Manufacturer: AVX Corporation Win Source Part Number: 923577-LP0805A0881AS TR Series: LP Features: Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks

Manufacturer: AVX Corporation
Win Source Part Number: 923577-LP0805A0881ASTR
Series: LP
Features: Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks

Buy Now
LOW PASS FILTER

LOW PASS FILTER

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LP0805A0881ASTR LP0805A0881ASTR LP0805A0881ASTR
Product Name Low Pass Filter RF Filters - LP0805A0881ASTR RF Filters
Filter Type Low Pass
Bandwidth 869000 to 894000 kHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2662140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 to 20000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters - 3157-HFCN-1150+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2860 MHz
View Details
3 suppliers