CTS Corporation Band Pass Filter UPB550A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - UPB550A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
UPB550A
Band Pass Filter UPB550A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number UPB550A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5500 MHz
Bandwidth 700000 kHz
Ripple 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1112-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 7000 MHz
Insertion Loss 2.5 dB
View Details
2 suppliers
LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω - BFCN-1840+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1840 dB
View Details
3 suppliers
RF Band Pass Filter - UIYBPF9090A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.71E6 to 1.98E6 kHz
View Details