KYOCERA AVX Components Corporation Low Pass Filter LP0603N5500ANTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0603N5500ANTR
Low Pass Filter LP0603N5500ANTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - 478-4322-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-4322-2-ND
RF Filters 478-4322-2-ND
5.5GHz Center Frequency Low Pass RF Filter (Radio Frequency) 300MHz Bandwidth 0.2dB 0603 (1608 Metric), 4 PC Pad

5.5GHz Center Frequency Low Pass RF Filter (Radio Frequency) 300MHz Bandwidth 0.2dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 5.5GHZ 0603

RF FILTER LOW PASS 5.5GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0603N5500ANTR 478-4322-2-ND LP0603N5500ANTR
Product Name Low Pass Filter RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 5.35E6 to 5.65E6 kHz 300000 kHz 300000 kHz
Insertion Loss 0.5000 dB 0.2000 dB 0.2000 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW) - HRT-SF(2060/42)-2245N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 1000 to 2556 MHz
Insertion Loss 1 dB
View Details
Low Pass Filter - 5o2780320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2850 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω - BPF-A800+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers