KYOCERA AVX Components Corporation Low Pass Filter LP0603A1880ALTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0603A1880ALTR
Low Pass Filter LP0603A1880ALTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - LP0603A1880ALTR-ND - DigiKey
Thief River Falls, MN, United States
1.88GHz Center Frequency Low Pass RF Filter (Radio Frequency) 80MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

1.88GHz Center Frequency Low Pass RF Filter (Radio Frequency) 80MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 1.88GHZ 0603

RF FILTER LOW PASS 1.88GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0603A1880ALTR LP0603A1880ALTR-ND LP0603A1880ALTR
Product Name Low Pass Filter RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 1.84E6 to 1.92E6 kHz 80000 kHz 80000 kHz
Insertion Loss 0.5000 dB 0.3000 dB 0.3000 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

C-Band Switched Filter Bank Module - QPB1055 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-1044-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 15250 MHz
View Details
2 suppliers
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC 17 GHz Lowpass Filter - MFLP-00032CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details