Manufacturer: AVX Corporation
Win Source Part Number: 877863-LP0805A0836AS
Series: LP0805
Features: 836.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
836.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF FILTER LOW PASS 836.5MHZ 0805
RF FILTER LOW PASS 836.5MHZ 0805
| Win Source Electronics | DigiKey | Richardson RFPD | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | LP0805A0836ASTR | LP0805A0836ASTR-ND | LP0805A0836ASTR | LP0805A0836ASTR | 66-LP0805A0836ASTR |
| Product Name | RF Filters - LP0805A0836ASTR | RF Filters | Low Pass Filter | RF Filters | RF FILTER LOW PASS 836.5MHZ 0805 |
| Filter Technology | Passive Filter | ||||
| Filter Type | Low Pass | Low Pass | Low Pass; Low Pass | Low Pass | |
| Fc | 836 MHz | 836 MHz | 836 MHz | ||
| Bandwidth | 25000 kHz | 824000 to 849000 kHz | 25000 kHz | 25000 kHz | |
| Insertion Loss | 0.3000 dB | 0.4000 dB | 0.3000 dB | 0.3000 dB |