KYOCERA AVX Components Corporation Low Pass Filter LP0603A2140ANTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0603A2140ANTR
Low Pass Filter LP0603A2140ANTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - 478-2914-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-2914-2-ND
RF Filters 478-2914-2-ND
2.14GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

2.14GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 478-2914-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-2914-1-ND
RF Filters 478-2914-1-ND
2.14GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

2.14GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 478-2914-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-2914-6-ND
RF Filters 478-2914-6-ND
2.14GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

2.14GHz Center Frequency Low Pass RF Filter (Radio Frequency) 60MHz Bandwidth 0.3dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 2.14GHZ 0603

RF FILTER LOW PASS 2.14GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0603A2140ANTR 478-2914-2-ND LP0603A2140ANTR
Product Name Low Pass Filter RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 2.11E6 to 2.17E6 kHz 60000 kHz 60000 kHz
Insertion Loss 0.5000 dB 0.3000 dB 0.3000 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Band Pass Filter - 5o26801150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 1616 to 1627 MHz
View Details
1740-1760MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1750/20)-1919S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 5300 MHz
Insertion Loss 1.8 dB
View Details