KYOCERA AVX Components Corporation RF Filters - LP0603A0902ANTR LP0603A0902ANTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1056069-LP0603A0902A NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 902.5MHz Center Insertion Loss: 0.35dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 25MHz Categories: Filters Status: Active Dimension: 0.063" L x 0.033" W (1.60mm x 0.84mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1056069-LP0603A0902A NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 902.5MHz Center Insertion Loss: 0.35dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 25MHz Categories: Filters Status: Active Dimension: 0.063" L x 0.033" W (1.60mm x 0.84mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LP0603A0902ANTR
LP0603A0902ANTR
RF Filters - LP0603A0902ANTR LP0603A0902ANTR
Manufacturer: AVX Corporation Win Source Part Number: 1056069-LP0603A0902A NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 902.5MHz Center Insertion Loss: 0.35dB Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 25MHz Categories: Filters Status: Active Dimension: 0.063" L x 0.033" W (1.60mm x 0.84mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1056069-LP0603A0902ANTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 902.5MHz Center
Insertion Loss: 0.35dB
Filter Type: Low Pass
Height (Max): 0.028" (0.70mm)
Bandwidth: 25MHz
Categories: Filters
Status: Active
Dimension: 0.063" L x 0.033" W (1.60mm x 0.84mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Downers Grove, IL, United States
Low Pass Filter
LP0603A0902ANTR
Low Pass Filter LP0603A0902ANTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - 478-2908-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-2908-1-ND
RF Filters 478-2908-1-ND
902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 478-2908-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-2908-2-ND
RF Filters 478-2908-2-ND
902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 478-2908-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
478-2908-6-ND
RF Filters 478-2908-6-ND
902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.35dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 902.5MHZ 0603

RF FILTER LOW PASS 902.5MHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0603A0902ANTR LP0603A0902ANTR 478-2908-1-ND LP0603A0902ANTR
Product Name RF Filters - LP0603A0902ANTR Low Pass Filter RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 890000 to 915000 kHz 25000 kHz 25000 kHz
Insertion Loss 0.5000 dB 0.3500 dB 0.3500 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 6.3 GHz Lowpass Filter - MFLP-00026CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
Low Pass Filter - 5o2780320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2850 MHz
View Details
DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/12000)-455S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 12000 MHz
Insertion Loss 1.2 dB
View Details