KYOCERA AVX Components Corporation Low Pass Filter LP0DA1810A700

Description
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0DA1810A700
Low Pass Filter LP0DA1810A700
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters - 478-LP0DA1810A700-ND - DigiKey
Thief River Falls, MN, United States
1.81GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA

1.81GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0DA1810A700 478-LP0DA1810A700-ND
Product Name Low Pass Filter RF Filters
Filter Type Low Pass Low Pass
Bandwidth 0.0 to 1.81E6 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26125550 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -10 to 55 C (14 to 131 F)
Fc 1920 to 1980 MHz
View Details
6 GHz Wi-Fi U-NII 5 bandBoost™ Filter - QPQ5605 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) - HRT-SF(1525/1660)-1065N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 2600 MHz
Insertion Loss 1.7 dB
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details