KYOCERA AVX Components Corporation RF Filters LP0FA0056A700

Description
56MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA
Request a Quote Datasheet
Description
56MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-LP0FA0056A700-ND - DigiKey
Thief River Falls, MN, United States
56MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA

56MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 31-ULGA

Buy Now Datasheet
Downers Grove, IL, United States
Low Pass Filter
LP0FA0056A700
Low Pass Filter LP0FA0056A700
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-LP0FA0056A700-ND LP0FA0056A700
Product Name RF Filters Low Pass Filter
Filter Technology Passive Filter
Filter Type Low Pass Low Pass
Fc 56 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
3250 MHz Suspended Stripline Low Pass Filter - AE3250SSL1038 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3250 MHz
Insertion Loss 1 to 1.5 dB
View Details
Passive GaAs MMIC 4.2 GHz Lowpass Filter - MFLP-00009CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 4200 MHz
View Details