CTS Corporation Band Pass Filter UMB103A

Description
Surface mount ceramic bandpass filter for TDD frequency band designed to share footprint with the UMB family. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. Features Low loss with high rejection Support universal footprint with UMB family Applications Specialty Wireless Infrastructure applications
Request a Quote Datasheet
Description
Surface mount ceramic bandpass filter for TDD frequency band designed to share footprint with the UMB family. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. Features Low loss with high rejection Support universal footprint with UMB family Applications Specialty Wireless Infrastructure applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - UMB103A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
UMB103A
Band Pass Filter UMB103A
Surface mount ceramic bandpass filter for TDD frequency band designed to share footprint with the UMB family. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies. Features Low loss with high rejection Support universal footprint with UMB family Applications Specialty Wireless Infrastructure applications

Surface mount ceramic bandpass filter for TDD frequency band designed to share footprint with the UMB family. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies.

Features

  • Low loss with high rejection
  • Support universal footprint with UMB family

Applications

  • Specialty Wireless Infrastructure applications
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number UMB103A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 6000 kHz
Ripple 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 27500 - 29500 MHz, 50Ω - BFCQ-2802+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.4 dB
View Details
2 suppliers
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
Band Pass Filter - 5o2659590 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1300 to 1700 MHz
View Details