KYOCERA AVX Components Corporation Low Pass Filter LP0AA1630A700

Description
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0AA1630A700
Low Pass Filter LP0AA1630A700
The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters - 478-LP0AA1630A700-ND - DigiKey
Thief River Falls, MN, United States
1.63GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

1.63GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 16-ULGA

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0AA1630A700 478-LP0AA1630A700-ND
Product Name Low Pass Filter RF Filters
Filter Type Low Pass Low Pass
Bandwidth 0.0 to 1.63E6 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

9100 to 9760MHz – Band Pass Filter - UIYBPF5035A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 9.10E6 to 9.76E6 kHz
Insertion Loss 0.7000 dB
View Details
Band Pass Filter - 5o26106734 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 563 to 577 MHz
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
FB-1450, 14.50 GHz Bandpass Filter - FB-1450 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 14500 to ? MHz
Package Type Connectorized
View Details