Microchip Technology, Inc. Band Pass Filter TFS134E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - TFS134E - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
TFS134E
Band Pass Filter TFS134E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number TFS134E
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 134 MHz
Bandwidth 600 kHz
Ripple 0.2600 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B210LA0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21000 MHz
View Details
Lumped LC Band Pass Filter, 198 - 206 MHz, 50Ω - SXBP-202+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 202 dB
View Details
2 suppliers
RF Band Pass Filter - UIYBPF4012A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 200000 to 400000 kHz
View Details