KYOCERA AVX Components Corporation Low Pass Filter LP0805A1119AWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0805A1119AWTR
Low Pass Filter LP0805A1119AWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - LP0805A1119AWTR-ND - DigiKey
Thief River Falls, MN, United States
1.119GHz Center Frequency Low Pass RF Filter (Radio Frequency) 36MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

1.119GHz Center Frequency Low Pass RF Filter (Radio Frequency) 36MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 1.119GHZ 0805

RF FILTER LOW PASS 1.119GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0805A1119AWTR LP0805A1119AWTR-ND LP0805A1119AWTR
Product Name Low Pass Filter RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 1.10E6 to 1.14E6 kHz 36000 kHz 36000 kHz
Insertion Loss 0.4000 dB 0.3000 dB 0.3000 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details