KYOCERA AVX Components Corporation Low Pass Filter LP0805A1842AWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Low Pass Filter
LP0805A1842AWTR
Low Pass Filter LP0805A1842AWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Filters - LP0805A1842AWTR
LP0805A1842AWTR
RF Filters - LP0805A1842AWTR LP0805A1842AWTR
Manufacturer: AVX Corporation Win Source Part Number: 1056072-LP0805A1842A WTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 1.843GHz Center Insertion Loss: 0.3dB Filter Type: Low Pass Height (Max): 0.044" (1.12mm) Bandwidth: 75MHz Categories: Filters Status: Active Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1056072-LP0805A1842AWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 1.843GHz Center
Insertion Loss: 0.3dB
Filter Type: Low Pass
Height (Max): 0.044" (1.12mm)
Bandwidth: 75MHz
Categories: Filters
Status: Active
Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Filters - LP0805A1842AWTR-ND - DigiKey
Thief River Falls, MN, United States
1.843GHz Center Frequency Low Pass RF Filter (Radio Frequency) 75MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

1.843GHz Center Frequency Low Pass RF Filter (Radio Frequency) 75MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 1.843GHZ 0805

RF FILTER LOW PASS 1.843GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LP0805A1842AWTR LP0805A1842AWTR LP0805A1842AWTR-ND LP0805A1842AWTR
Product Name Low Pass Filter RF Filters - LP0805A1842AWTR RF Filters RF Filters
Filter Type Low Pass Low Pass Low Pass; Low Pass
Bandwidth 1.81E6 to 1.88E6 kHz 75000 kHz 75000 kHz
Insertion Loss 0.4000 dB 0.3000 dB 0.3000 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details
MFBC-00008M, Passive GaAs MMIC 36.70-51.10 GHz Bandpass Filter - MFBC-00008M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 36700 to 51100 MHz
View Details
Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details