Taoglas Low Pass Filter LLP.2500.X.A.30

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter - LLP.2500.X.A.30 - Richardson RFPD
Downers Grove, IL, United States
Low Pass Filter
LLP.2500.X.A.30
Low Pass Filter LLP.2500.X.A.30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - 931-LLP.2500.X.A.30CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.42dB 0603 (1608 Metric), 6 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.42dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 931-LLP.2500.X.A.30TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.42dB 0603 (1608 Metric), 6 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.42dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 931-LLP.2500.X.A.30DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.42dB 0603 (1608 Metric), 6 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.42dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LLP.2500.X.A.30 931-LLP.2500.X.A.30CT-ND
Product Name Low Pass Filter RF Filters
Filter Type Low Pass Low Pass
Bandwidth 0.0 to 2.45E6 kHz 100000 kHz
Insertion Loss 0.4200 dB 0.4200 dB
VSWR 1.5 :1
Return Loss 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Passive GaAs MMIC 14.5 GHz Highpass Filter - MFHP-00032CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details