Radwell International Datasheets for Pneumatic Valve Actuators

Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more

Page: 1 2 3
Product Name Notes
0/2-10VDC, ACTUATOR, FOR V58XX 1-1.5". FREE 2 YEAR RADWELL WARRANTY
11 SQ. IN DUAL RANGE DAMPER ACTUATOR (3-6 AND 9-12 PSIG). FREE 2 YEAR RADWELL WARRANTY
2-JAW ANGULAR GRIPPER, PNEUMATIC, STROKE PER, JAW 90 DEGREE, OPERATING PRESSURE MINIMUM 3 BAR, OPERATING PRESSURE MAXIMUM 8 BAR. FREE 2 YEAR RADWELL WARRANTY
24V 140#IN ON/OFFORFLT 1000FDB. FREE 2 YEAR RADWELL WARRANTY
24V SR 0-10VDC , INPUT ELECTRACT. FREE 2 YEAR RADWELL WARRANTY
24V,50LBS, 3WIRE 90DEG/90SEC. FREE 2 YEAR RADWELL WARRANTY
24V,FLOATING,150 IN LB,SR,DIRMT. FREE 2 YEAR RADWELL WARRANTY
24VFLTGACT FORV58XX 1TO1 1/2". FREE 2 YEAR RADWELL WARRANTY
5-10# SPRING,REPL ACT.H/W-R/S. FREE 2 YEAR RADWELL WARRANTY
53LB NSR 0-10VDC/0-20MA W/FDBK. FREE 2 YEAR RADWELL WARRANTY
ACCESSORIES | S AND BOLTS | S | S FOR ELECTRO-MECHANICAL ES. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR / ELECTRIC, SIZE 16, 75 MM STROKE, 8 MM SPINDLE PITCH, WITHOUT MEASURING UNIT, FOR PROXIMITY SENSOR, 1476585. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR / GUIDED, 50 MM PISTON DIAMETER, 60 MM STROKE, 534769. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR 0-10VDC 24V 50/60HZ NSR 0-10VDC W/ SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR 24V 150S ON/OFF FLT SPRING RETURN W/2AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR 4AMP 25W 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR CYLINDER 100PSI 0.70MPA. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR ELECTRIC, M91XX SERIES, PROPORTIONAL CONTROL, NON-SPRING RETURN, 0-10 VDC CONTROL, 0-20 MA, WITH ZERO-SPAN, 210 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR GRIPPER. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR ROTARY 40MM BORE 270DEG. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR SPRING RETURN 24V 62LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR SPRING RETURN, 3POS 24V 160LB-INCH TORQUE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 0-10V, PROPORTIONAL, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 0.5 A, 120 V AC, 60 HZ, 28 W. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 2 POSITION, 120 VAC, 50/60 HZ, 35 IN-LB (4 NM), SPRING RETURN, NEMA 2. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 24 V, S/R 0-10 VDC, W/ 48 INCH WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 24 VAC, 50/60 HZ, 24 VDC, 11 W POWER CONSUMPTION IN OPERATION, ELECT S/R, 360# TRQ, 2-10 V OPERATING RANGE, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 24 VAC/VDC INPUT VOLTAGE, 4-20MA (DC) PROPORTIONAL CONTROL SIGNAL, SPRING RETURN, 3 FOOT PLENUM. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 24 VAC/VDC, 50/60 HZ, 7 VA, 2 POSTITION, SINGLE POLE SINGE THROW SWITCH TYPE, 44 LB-INCH/5 NM TORQUE, NEMA 2. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 24VAC, 50/60HZ, CLASS2, OPEN AIR,ACT NSR PLENUM 24/150L 10NM. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 3-WIRE, FLOATING, W/CTRLSIGTIMEOUT. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 30 SECOND, 90 DEG STROKE, 27 IN-LB TORQUE, 120 VAC (+10%/-15%) , 50-60 HZ, 20 VA, NEMA TYPE 1 (FORMERLY 46050-3), MTR DMA 30C120. FREE 2 YEAR RADWELL WARRANTY...
ACTUATOR, 4+4 SPRING, 90 DEGREE STANDARD ROTATION, 17 MM DSQ FEMALE DRIVE, STANDARD BUNA SEALS, 10 DEGREE OPEN / CLOSED POSITION ADJUSTMENT, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 75 S, ON/OFF, 24 V. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, 95-DEGREE SPRING RETURN, 24VAC/DC, 2-10VDC, 35IN-LB. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, AUTO-SWITCH, NCDRB1BW 20/30, AUTO-SWITCH ACCESSORY, INLINE SOLID NPN DIRECT. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, BALL VALVE, 1", TEFLON LINED. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, BALL VALVE, FLOATING, NO, 24 V, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, DAMPER OPEN AIR, 3POSITION, 44LB/INCH TORQUE, 24VAC. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, DFM SERIES, DOUBLE ACTING, 16 MM BORE, 25 MM STROKE, 10 BAR MAX OPERATING PRESSURE, M5 PORT SIZE, GUIDED TYPE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, DFPD SERIES, QUARTER TURN, SIZE 40, F04 FLANGE HOLE PATTERN, 90 DEG SWIVEL ANGLE, SINGLE-ACTING, CLOCKWISE CLOSING, 2-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTION, (8047636). FREE 2 YEAR RADWELL...
ACTUATOR, ELECTRIC LOW-PROFILE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, FAIL SAFE, 270IN LB, 24V SR, 2-10VDC AUX. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, FAST ACTING, TWO POSITION, 120V, 60HZ, 0.18AMP, 18WATT, 4.5NM. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, FAST ACTING, TWO-POSITION SPRING RETURN (CW & CCW, 120 V, 30 LB-IN), .18 AMP, 18W, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, LINEAR DRIVE, 25 MM PISTON DIAMETER, 260 MM STROKE, 8 BAR, 116 PSI. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, M9300 SERIES, NON-SPRING RETURN, 8-35NM, 88#IN NSR, 90SECOND, 24V, FOR DAMPER CONTROL IN HVAC SYSTEMS, REPLACES PN: M9106-IGA-2. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, NON SPRING RETURN ACTUATOR, 140 IN-LB, (16 NM), 70-115 S, 24VAC/VDC, 50/60HZ, PROP. FIXED, 0-10 VDC FEEDBACK , 7.5 VA, CLASS 2, OPER. TEMP -4/122F (-20/50C). FREE 2 YEAR...
ACTUATOR, NON-SPRING RETURN, 24V, 310LB-INCH TORQUE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, NON-SPRING RETURN, FLOATING ACTUATOR TYPE, 53 IN-LB, 24 VAC, 2.5 VA, 50/60 HZ, 200 OHMS, NEMA 1, 1 MINUTE ROTATION TIME. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, PNEUMATIC, DOUBLE ACTING, 120 PSIG, 02700205. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, PROPORTIONAL, 24V, 2-10 VDC, NEMA 2/IP54, MODULATING,SHAFT DIAMETER:1/4/5/8 INCH ROUND, CENTERS ON 5/8 INCH, 3/4 INCH CLAMP AVAILABLE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, PROPORTIONAL, 60 IN-LB, SPRING RETURN, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, PROPORTIONAL, ELECTRIC, 24 VAC/DC, -4 TO 122F, 140 IN-LB., 70 TO 115 SECOND. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ROTARY, SIZE 50, SINGLE VANE, 180 DEGREE ROTATION ANGLE, DOUBLE ENDED. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ROUND FLAT- II INON-ROTATING, BORE:1-1/16 INCH, STROKE:0.75 INCH, MOUNT TYPE: STANDARD, FRONT PORT: STANDARD, TEMPERATURE OPTION: HIGH TEMPERATURE (0°F TO 400°F), MAGNETIC PISTON: NONE. FREE 2 YEAR RADWELL WARRANTY...
ACTUATOR, SEMI-ROTARY, WITH SPIGOT SHAFT, FIXED STOP, POSITION SENSING SIZE = 12, CUSHIONING ANGLE = 1.8 DEG, ROTATION ANGLE ADJUSTMENT RANGE = 0 - 270DEG, SWIVEL ANGLE = 0 -...
ACTUATOR, SIDE-PORTED, 2 PORTING VARIATIONS (TOP AND SIDE), BALL BEARING SUPPORTED SHAFT. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SLIDER, ELECTRIC ACTUATOR, ROD TYPE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SPRING RETURN, 2 POSITION, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SPRING RETURN, 24 VAC/DC, 50/60 HZ, 7 VA, 2 POSITION, 160 LB-INCH TORQUE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SPRING RETURN, 24VAC/DC, 2.5W. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SPRING RETURN, 24VDC, ON/OFF, 177LB-IN. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SPRING RETURN, NEMA 2.45 VA, 3/27 NM, 24 VAC / DC, 50/60 HZ, IP 54, -40-65C. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, SR, 2-10V,62 LB-IN. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, TOOTHED BELT AXES, LINEAR AXIS, SIZE 45, 75 MM STROKE, 25 MM STROKE RESERVE PER SLIDE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, TWO POSTION, DOUBLE COUPLED, 120V/60HZ, -18 TO 55C, UNIVERSAL FIRE AND SMOKE DAMPER ACTUATOR (30 LB-IN). FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, ZONE, 24VAC, 24VDC, WHITE, N/O, FOR VEP VALVES, TWO POSITION, PROPORTIONAL, 22.5IN-LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR,DIRECT COUPLED,27LB-IN,3NM SPRING RETURN,2 POSITION,24VAC/DC,NE MA 2 RATING. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR,PNEUMATIC, 2IN STROKE, DAMPER ACTUATOR, 5-10PSI, W/LINK. FREE 2 YEAR RADWELL WARRANTY
ACTUATORS & DAMPER, 24 VAC/DC, 44 INCH-LB, NON-SPRING RETURN, 2-POSITION/FLOAT W/INTERNAL AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
ACTUATORS AND IMPRESSORS, ACTUATOR & VALVES, PROP. SR. 120 VAC. 50 IN-LB SCREW TERM, 28 W. FREE 2 YEAR RADWELL WARRANTY
ACTUATORS-INTERNATIO NAL,32MM PREC D/A PARALLEL GRIPPER. FREE 2 YEAR RADWELL WARRANTY
AIR ACTUATOR, 3/4NPT, IMPERIAL, C SERIES, 120 PSI MAX., 3.9" STROKE MAX., FS 330-11 CI3/4NPT. FREE 2 YEAR RADWELL WARRANTY
AIR CYLINDER, SINGLE ROD, BUILT-IN MAGNET AUTO SWITCH, 63 MM BORE, 50 MM STROKE, LOCKING POSITION AT HEAD END, 1.0MPA, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
AIR GRIPPER, MHY2 SERIES, 180 DEGREE ANGULAR STYLE, 2 FINGERS, 10 MM BORE, DOUBLE ACTING, W/O AUTO SWITCH. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT ACTUATOR, 3/8” BORE, 1/8” NPT INLET. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT VALVE ACTUATOR, 1/8 INCH NPT THREADED PORT INLET, 7/8 INCH BORE, 250 MAX PSIG, BRASS DELRIN PISTON, NITRILE SEAL, STAINLESS STEEL SPRING. FREE 2 YEAR RADWELL WARRANTY
AIR SLIDE TABLE, DOUBLE ACTING, 12MM BORE DIAMETER, 20MM STROKE LENGTH, 0.15-0.7 MPA OPERATING PRESSURE, ADJUSTER ON EXTENSION END, SHOCK ABSORBER. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID 12VDC. FREE 2 YEAR RADWELL WARRANTY
AUTO SWITCH W/LIGHT 3WIRE PNP 1M NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
BALL CAM ACTUATOR, BRASS, AIR FLOW CAPACITY: 100 CUBIC FEET/ MINUTE. FREE 2 YEAR RADWELL WARRANTY
BARBER COLMAN Pneumatics M313A01
BARBER COLMAN Pneumatics MK-3121-0-2
BELIMO Pneumatics GMB24-SR
BELIMO Pneumatics LF24-SR
BELIMO Pneumatics LHB24-SR-100
BELIMO Pneumatics LRX24-MFT
BELIMO Pneumatics LRX24-SR
BELIMO Pneumatics NFB24-SR
BELIMO, NF24-S-US, NF24SUS, SERVO MOTOR 24V. FREE 2 YEAR RADWELL WARRANTY
BELT DRIVEN LINEAR ACTUATOR, 700 MM STROKE, SIZE 40. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE GLOBE VALVE ACTUATOR, 0/2-10VDC, 40.5 LBF STEM FORCE, 24VAC, 100K OHM INPUT IMPEDANCE, 1/4" STROKE, FAILS IN PLACE, DIRECT OR REVERSE ACTING SWITCH, FOR USE WITH 1/2" AND 3/4"...
CLIPPARD Pneumatics FV-5P
CLIPPARD Pneumatics MPA-7
COMPACT CYLINDER, AUTO SWITCH, 32 MM BORE, 35 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
COMPACT CYLINDER, DOUBLE ACTING, SINGLE ROD. FREE 2 YEAR RADWELL WARRANTY
COMPACT PNEUMATIC ACTUATOR, FT-04 SERIES, ROUND FLAT II, 3/4" BORE, 5/8" STROKE, NON-ROTATING TWIN PISTON ROD, SCREW CLEARANCE HOLES, 200 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
COMPACT SLIDE 16MM BORE 20MM STROKE. FREE 2 YEAR RADWELL WARRANTY
CONFIGURABLEDAMPER ACTUATOR, 270IN-LB [30NM], SPRING RETURN, 24VAC/DC, 2-10V, 2 X SPDT, NEMA4, MODULATING. FREE 2 YEAR RADWELL WARRANTY
CONTROL, PROPORTIONAL, NON-SPRING RETURN, DIRECT COUPLED, 24V, AC/DC. FREE 2 YEAR RADWELL WARRANTY
CONTROL, SPRING RETURN, LINEAR MOVEMENT, NEMA 1 ENCLOSURE, 3-8 PSI, 1/8 INCH NPT, AIR CONNECTION, 1 INCH NOMINAL STROKE. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER/ACTUATOR, VARIABLE AIR VOLUME, CLASS 2, 2.5 AMP, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROLS ACTUATOR, 85-264V ONOFF SR ACT AUXSWITCH, 75S ON/OFF 85264 VAC; 27LB-IN (3NM) SR ACTUATOR ON/OFF 85264 V 50/60HZ 75S TIMING. FREE 2 YEAR RADWELL WARRANTY
COUPLED ACTUATOR, 120VAC, TWO POSITION, 70 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
COUPLED ACUTATOR, 120VAC, 2POSITION, 177 LB-IN TORQUE, 24-57 POWER ON RUN TIME, 48" CABLE, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
CYL, COMPACT, (ITALY). FREE 2 YEAR RADWELL WARRANTY
CYL, DBL ACT, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY
CYL, DBL ACTING, CUSH *LQA. FREE 2 YEAR RADWELL WARRANTY
CYL, GUIDE, BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
CYL, ROTARY, CLAMP. FREE 2 YEAR RADWELL WARRANTY
CYLINDER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
CYLINDER GUIDE SLIDE BEARING NPT 145PSI. FREE 2 YEAR RADWELL WARRANTY
CYLINDER ROTARY CLAMP, 32MM MKA/MKB CLAMP, DOUBLE ACTING AUTO SWITCH, 145 PSI, 1.0MPA. FREE 2 YEAR RADWELL WARRANTY
CYLINDER, COMPACT, NON ROT, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY
CYLINDER, COMPACT, PLATE. FREE 2 YEAR RADWELL WARRANTY
CYLINDER, DOUBLE DETACHABLE REAR CLEVIS, 4INCH BORE, 4.65INCH STROKE, OVERSIZED ROD. FREE 2 YEAR RADWELL WARRANTY
CYLINDER, GUIDED DRIVE, (170851),ACTUATOR AND GUIDE UNIT IN A SINGLE HOUSING,HIGH RESISTANCE TO TORQUES AND LATERAL FORCES. FREE 2 YEAR RADWELL WARRANTY
CYLINDER, SPLINE, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 24 VAC/DC, 45IN-LB / 5NM, 2 VA, 1.5 WATT, NSR ON/OFF/FLOAT, IP54, NEMA2. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 24 VAC/DC, 50/60 HZ, 1.5 WATT, 27 IN-LB TORQUE, MODULATING INPUT CONTROL. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 24 VAC/DC, 90LB/IN TORQUE, REVERSIBLE WITH CW/CCW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 24V S/R, 177 INLB, 90 DEG STROKE. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 24VAC/DC, SPRING RETURN, 270IN/LB, 30NM, 2-10VDC INPUT, W/ END SWITCH, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 270 IN-LB [30 NM], SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 270 IN-LB [30 NM], SPRING RETURN, AC/DC 24 V, ON/OFF, 2 X SPDT. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 270 IN-LB, SPRING RETURN, 24 V, MFT/PROGRAMMABLE, 95 DEGREE ANGLE OF ROTATION, NEMA 2, IP54 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 3 TO 8 PSI SPRING RANGE, 1/2 INCH DIAMETER SHAFT, 1/4 INCH OD, BARBED AIR CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 35 IN-LB [4 NM], NON FAIL-SAFE, AC/DC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 35 LBF [150 N], NON FAIL-SAFE, AC/DC 24 V, 2...10 V, CABLE, MODULATING. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 35IN-LB [4NM], SPRING RETURN, AC/DC24V, 2...10V, 1 X SPDT, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 360 IN-LB [40 NM], NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 360 IN-LB, 24 VAC/DC, IP54, ON/OFF, FLOATING POINT, NON FAIL-SAFE, 2/4 WATT. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 45 IN-LB [5 NM], NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 45 IN-LB [5 NM], NON FAIL-SAFE, AC/DC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 45 IN-LB/5 NM, NON-FAIL SAFE, ON/OFF, 24 VAC/DC, MODULATING CONTROL, NEMA 2, EXTERNAL PUSH BUTTON, 95 ANGLE OF ROTATION, IP20 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 90 IN-LB [10 NM], SPRING RETURN, AC/DC 24 V, ON/OFF, 2 X SPDT. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, 90 IN-LB, 10 NM, SPRING RETURN, AC/DC 24 V, 2/10 V, 2 X SPDT, MODULATING. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, FLOATING SIGNAL, NON-SPRING RETURN, 45IN-LB TORQUE, 0-95 DEGREE ROTATION, DIRECT MOUNT, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, IP54, NEMA 2, CLASS 2, 45 DB, 40 NM, 2-4 W, 24 VAC/DC, 50/60 HZ, 1 M CABLE. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, M9208 SERIES, 70LB-IN (8NM), SPRING RETURN, NOMINAL TIMING: 150 SECONDS, 24 VAC, 24 VDC, NEMA 2, IP54 DIRECT COUPLED MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, NEMA 4, ON/OFF, SPRING RETURN 24VAC 50/60HZ, 270IN-LB/30NM. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, NON FAIL-SAFE TYPE, 24 VDC/AC, 1.2-2.5 WATT, 0.25-0.625 INCH SHAFT DIAMETER, 45 IN-LB TORQUE, IP54 PROTECTION RATING, 95 ANGLE, 30-150 SEC RUNNING TIME. FREE 2 YEAR RADWELL WARRANTY...
DAMPER ACTUATOR, NON- SPRING RETURN, 24V, ON/OFF FLOATING POINT,1 X SPDT. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, NON-SPRING RETURN, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, ON/ OFF SPRING RETURN, 24 TO 240 VAC . FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, SPRING RETURN, 20 LB-IN, 2-10 VDC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, SPRING RETURN, MODULATING, 3.5W POWER CONSUMPTION, 10 VDC, 24 VAC POWER SUPPLY, 90-INLB, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, TWO POSITION, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR, TWO POSITION, SR, 24V, 35 LB-IN, W/SPDT AUX. SWITCH. FREE 2 YEAR RADWELL WARRANTY
DAMPER ACTUATOR,CONTROL SIGNAL:MODULATING 0~10 VDC,MODULATING 2~10 VDC,MODULATING 4~20 MA,MODULATING 0~20 MA,ROTATIONAL STROKE (DEG):95,SHAFT SIZE:SQUARE 1/4 IN,ROUND 1/4~1/2 IN. FREE 2 YEAR RADWELL WARRANTY
DELTRON , N-1 , N1 , BALL SLIDE ASSEMBLY, INCH , FAMILY N , STANDARD , TRAVEL 0.75 INCH , LOAD 15 LBS , WEIGHT 1.3 OZ. FREE 2 YEAR...
DETACH REAR CLEVIS MOUNT KIT, NCA1 TIE-ROD CYLINDER. FREE 2 YEAR RADWELL WARRANTY
DHPL, PARALLEL GRIPPER, 8112217. FREE 2 YEAR RADWELL WARRANTY
DIRECT COUPLE ACTUATOR, SPDT, 24V, 50/60HZ, 35LB-IN, 45-90DEG/90SEC, W/DECLUCTH. FREE 2 YEAR RADWELL WARRANTY
DIRECT COUPLED ACTUATOR, 142 LB IN. TORQUE, 24 VAC INPUT, 50/60 HZ, 8 VA, 90 DEGREE STROKE, 90 SECOND TIMING, NEMA 1, 4 WIRE, CLASS 2. FREE 2 YEAR RADWELL...
DIRECT COUPLED ACTUATOR, INTERNAL ADJUSTABLE SWITCH, TWO POSITION, SPRING RETURN, NEMA 2 RATING, TEMPERATURE -30 TO +65 C, 27LB-IN/3 NM, 24 VAC/DC, 50/60 HZ, 6/3 VA CLASS 2, SPDT SW.
DIRECT COUPLED VALVE ACTUATOR, 135 LBF, 3/4 INCH STROKE DIR. ACTING, 24 V, 60 HZ, 11 VA, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DIRECT COUPLED VALVE ACTUATOR, SERIES 70/90, FOR V5011 AND 13 VALVES, DIR/ REV ACTING, 12-25 MM, 1/2-1 INCH STROKE, 710N STEM, 24V, 50/60HZ/ 28V, 0-55 C. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER , BIMBA DOUBLE ACTING, DOUBLE ROD END , BORE: 9/16", STROKE: 1", MOUNTING TYPE: SCREW CLEARANCE HOLES, REAR, BUMPERS: NO BUMPERS, MAGNETIC PISTON: NONE, ROD THREAD: STANDARD...
DISCONTINUED BY MANUFACTURER , LINEAR THRUSTER REPLACEMENT CYLINDER ONLY, BORE: 3/4", STROKE: 1", INTERNAL BUMPERS: NO, MAGNETIC PISTON: YES, SEAL TEMP(F): -20 - 200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.12.2009, ROTARY ACTUATOR SWIVEL MODULE, 10 BAR / 145 PSI, 164323. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1500 LBS., 12VDC, LIMIT SWITCH, 12" TRAVEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2-FINGER PARALLEL GRIPPER, ENSURING LOW FRICTION AND SMOOTHLY RUNNING, ALLOWS FRONTAL MOUNTING OF THE GRIPPER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR CYLINDER, COMPACT SLIDE, SINGLE ROD, 10 MM BORE, 25 MM STROKE, NO AUTO SWITCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR ROTARY, HYDRAULIC MOTOR, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR SPRING RETURN 120V ON/OFF 89LB-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR VALVE, 3/4IN, 2W, NO, 2.5CV, NPT, ON/OFF CONTROL, HIGH CLOSE OFF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR VALVE, FORCE LOW SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, 24 VAC / VDC, 50 / 60 HZ, 3 VA, 2 WATT, ON - OFF CONTROL, NON SPRING RETURN, DIRECT COUPLED. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ACTUATOR, ELEC LOW-PROFILE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, ELECTRIC, SLIDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, FLOATING, 24VAC OR 20-30VDC, 50/60HZ, 0.13 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, GSX SERIES, LINEAR, INTEGRATED MOTOR, 4 INCH FRAME, 6 INCH STROKE, 0.5 INCH LEAD, 2 STACK MOTOR STATOR, 460 VRMS, HIPERFACE STEGMANN SRM050 ABSOLUTE ENCODER, MPL...
DISCONTINUED BY MANUFACTURER, ACTUATOR, PNEUMATIC ACTUATOR, BALL SCREW DRIVE, 20 MM BALL SCREW LEAD, 1250 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, RODLESS, 25 MM BORE, 500 MM STROKE, 1-10 BAR, INTERNAL GUIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, ROTARY, VANE STYLE, DOUBLE SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, SPRING RETURN, 24V, ON/OFF, 89LB-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, TWO-POSITION, SPRING RETURN, 24 VAC/DC, NEMA 2, 50/60 HZ, 5.1 VA, 3.6W, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR,142 SERIES, FOR 3-WAY BALL VALVES, 120 V (AC) / 60 HZ, 1/2 IN. NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR NIPPER, 4MM TUBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AVAILABLE UP UNTIL 2016, SEMI-ROTARY DRIVE, 16MM PISTON, 180° SWIVEL, ADJUSTABLE SHOCK ABSORBER, FOR PROXIMITY SENSING, SUPPLY PORT RIGHT, FLANGED SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BIMBA DOUBLE ACTING, DOUBLE ROD END , BORE: 2-1/2", STROKE: 1.5", MOUNTING TYPE: STANDARD, BUMPERS: NO BUMPERS, MAGNETIC PISTON: NONE, ROD THREAD: STANDARD FEMALE, HOLLOW ROD: NO,...
DISCONTINUED BY MANUFACTURER, CYLINDER, COMPACT, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CYLINDER, COMPACT, SPR EXT (EURO). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CYLINDER, ROTARY CLAMP, EMK SERIES, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 0.085AMP, 24V, SPDT, FLT NSR, 90SEC, 2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DAMPER SMARTX ACTUATOR, NON-SPRING RETURN ROTARY ELECTRONIC, 24 VAC OPERATING VOLTAGE, 5 VA/4 WATT RUNNING, 1.2 VA/1 WATT HOLDING, THREE POSITION/MODULATING, SELF-CENTERING SHAFT COUPLING, MANUAL OVERRIDE, 133...
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 24V, 35IN-LB, INPUT 10VDC, 50/60HZ, RUN TIME 150 S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, SEMI-ROTARY, TWIN PISTON, ADJUSTABLE END-POSITION CUSHIONING, 32 MM LEFT CONNECTION, 180 DEGREE SWIVEL ANGLE, 1 INTERMEDIATE POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE, SEMI-ROTARY, TWIN PISTON, ADJUSTABLE END-POSITION CUSHIONING, 32 MM RIGHT CONNECTION, 180 DEGREE SWIVEL ANGLE, 1 INTERMEDIATE POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 12" STROKE, 2" FRAME SIZE, 0.4" LEAD, SIDE MOUNT, THREADED MALE ROD, 2.5AMP, 230V, 5000RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, 90 DEGREE ROTATION, FLOATING, ADJUSTABLE TIMING, 1/2 INCH NPT THREAD, 1/4 INCH SPADE TERMINAL, NEMA 2 (IP32), 6 NM, 24 VAC, 50/60 HZ, 160 OHMS,...
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, SMARTX, M333 SERIES, PROPORTIONAL CONTROL SIGNAL, 2.8AMP, 4-20MA, 10VDC, 24VAC, 50/60HZ, NON-SPRING RETURN, SPDT, NEMA 2, REPLACED BY M333A01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, USE WITH 1/2 INCH 3/4 INCH AND 1 INCH BALL VALVES, CYCLE TIME: 6 SEC/60 HZ TO 7 SEC/50 HZ, 120 VAC AT 60 HZ,...
DISCONTINUED BY MANUFACTURER, ELECTRIC LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAST ACTING, SPRING RETURN ACTUATOR, 120V, 40LBS-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GUIDED ACTUATOR,20 MM ... 400 MM STROKE,G1/8 PNEUMATIC CONNECTION,0.15 MPA ... 1 MPA OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GUIDED CYLINDER PLATE B, SLIDE BEARING TYPE, NCY2S PART, 15 MM BORE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GUIDED CYLINDER, 25MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GUIDED CYLINDER, SERIES: NCY1B, SLIDE BEARING, 15MM BORE, MAX STROKE: 60INCH, AUTO SWITCH CAP, ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC ACTUATOR, 240 V, 50/60 HZ, 0.075 A, 10 W, SPRING RETURN, REPLACEMENT ACTUATOR: MP-5211-0-0-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 25MM PISTON DIAMETER, DOUBLE-ACTING, 2 BAR- 8 BAR OPERATING PRESSURE, 18MM CUSHION LENGTH, G1/8 PNEUMATIC CONNECTION, ALUMINIUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 40 MM PISTON, 706 MM STROKE, RODLESS, NPT THREAD, PLAIN BEARING, PNEUMATIC CUSHIONING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 40MM PISTON, 750MM STROKE, 120PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 5/8 INCH BORE, 6 3/4 INCH STROKE, 7 BAR, 101 PSI, SLIDING GUIDE, DOUBLE ACTING, ADJUSTABLE AT BOTH ENDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, ELECTRICAL, 120 VOLTS, 50-60 HZ, SINGLE PHASE, .9 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, RODLESS, WITH SLIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR DRIVE, STROKE: 254 MM, BORE: 32 MM, DOUBLE-ACTING, 120 PSI MAX, 8 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR MOTION GUIDE ACTUATOR, 990MM STROKE, 1180MM OUTTER RAIL LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR SLIDE ACUATOR, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR SLIDE RODLESS CYLINDER, HYDRAULIC SHOCK ABSORBER, 28X4X2, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR SLIDE, 0072 MM RAIL LENGTH, 1 BALL SLIDE, DRIVE-IN TYPE GREASE, LW SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 1-1/2 INCH BORE, 1-1/2 INCH STROKE, SINGLE ROD, MAX OPERATING PRESSURE 250 PSI, MAX TEMPERATURE: 200 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 100 WATT, 10 MM LEAD, 400 MM STROKE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 1\4 JACK FILTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 200 WATT, 10 MM LEAD, 300 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 200 WATT, 5 MM LEAD, 200 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 3-8 PSIG, 2" STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 63 MM BORE, 180 MM STROKE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, ECG SERIES, BELT AXIS, TOOTHED, STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, LINEAR DRIVE, 25 MM PISTON, 260 MM STROKE, 8 BAR, 116 PSI, BASIC DESIGN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, LINTRA-CYLINDER, USED TO PROVIDE MOTION AND FORCE TO INDUSTRIAL AUTOMATION APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, NCA1 SERIES, TIE-ROD CYLINDER, DOUBLE ROD, 2 INCH BORE, 3 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, PMAX=7BAR, 101PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, RACK & PINION, SIZE 004, UNC MOUNTING BASE THREAD, KEYSTONE DIRECT MOUNT, SPRING RETURN, 081 PSI SPRING RANGE, 120 PSI MAX SUPPLY PRESSURE, KEYSTONE. FREE...
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, ROTARY, 145 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SERIES MS800, BRONZE NUT, PARALLEL MOUNT BELT DRIVEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SINGLE ACTING, STANDARD FLANGE, ONE WAY LIMIT STOPS, SPRING TO CLOSE, SPRINGSET 4, 27MM INSERT, STANDARD TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SINGLE SHAFT, 50 MM BORE, 145 PSI, BASIC MOUNT, 180 DEGREES ANGLE OF ROTATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SINGLE-ACTING, SIZE E350, STANDARD VALVE FLANGE, DOUBLE STROKE ADJUSTMENT, SPRING TO OPEN, SPRINGSET 6, KNOB=VISUAL INDICATOR, PS MAX 8 BAR 115 PSI. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 100 PSI, 4MM BORE, 40MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, BOTH ENDS TAPPED FOR MOUNTING, BODY OPTION-WITH ARM, 50 MM BORE SIZE, 20 MM CLAMP STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, COMPACT SLIDE TABLE, 10MM BORE, 60 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, DOUBLE ACTING, SINGLE ENDED ROD, REAR TRUNNION MOUNT, 1-1/16 INCH BORE, 0.625 STROKE, STAINLESS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, MAX PRESSURE: 0.7 MPA, 50MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, RODLESS, 100PSI MAX, 0.70MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC LINEAR ACTUATOR, 40MM PISTON, 450MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC LINEAR DRIVE ACTUATOR, DGC SERIES, 1.2598 INCH BORE DIA., 32.0866 INCH STROKE, 116.03 MAX PSI, POSITION PROXIMITY SENSING, ADJUSTABLE PNEUMATIC CUSHIONING. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PNEUMATIC PARALLEL GRIPPER, 2 SWITCH MOUNTING BRACKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SLIDE BEARING CYLINDER, 3 CYLINDER, 2 INCH BORE, 145 MAX PSI, 1.00 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SLIDE, 5/16 INCH DIAMETER SHAFT, 4 INCH TRAVEL LENGTH, 150 PSI AIR, PORTS ON ROD END, MS SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 150 MM STOKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SLIDER, SERIES L1000, 1/2INCH BORE, 10INCH STROKE, THRU HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL ACTUATOR, DURADRIVE SERIES, SPRING RETURN, 24 VAC/VDC 50/60 HZ0-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUARTER TURN ACTUATOR, SEMI-ROTARY DRIVE, METRIC, 120 SIZE, RACK AND PINION, 90 DEGREE SWIVEL ANGLE, RIGHT SWIVEL DIRECTION, SINGLE-ACTING, FOR CONNECTION PRESSURE 4 BAR, HOLE PATTERN F05...
DISCONTINUED BY MANUFACTURER, QUICK EXHAUST, AQ SERIES, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REBUILD KIT, AIR CYLINDER REBUILD KIT, 3/4 INCH BY 5/16 INCH ROD, TINY TIM SERIES, 13 PIECES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RETURN ACTUATOR, SPRING RETURN, CLASS 2, 24V AC/DC, 50/60 HZ, 3.4 VA, 35 IN-LB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, DSR SERIES, QUARTER TURN, 1 NM TORQUE RATING, 1/2" BORE SIZE, 5/16 INCH SHAFT DIAMETER, 1" SHAFT LENGTH, 10-32 UNF PORT SIZE, SPIGOT SHAFT, 2-8...
DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, PNEUMATIC, TWIN PISTONS, 10 BAR, 145 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, SCREW TERMINAL, SYNCHRONOUS DRIVE, 3 WIRE, 35 DBA RATING, 24 VAC, 50/60 HZ, 2.1 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY CLAMP CYLINDER, 40MM BORE, 20MM STROKE, 1.0 MPA MAX, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEAL RING, NITRILE RUBBER, 36 MM ID, 44 MM OD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMARTX SPRING RETURN PROPORTIONAL ACTUATOR,24 VAC/DC,W/MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMC GRIPPER, ROTARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIN LINKS DSRT, 25.9 X 70 X 16.9 MM, FOR STATIC AND DYNAMIC APPLICATIONS, WITH VOLTAGE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STROKE ADJUSTER, MY SERIES, A UNIT, 16 MM BORE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THE LIMITORQUE L120 SERIES OFFERS MULTI-TURN-TYPE VALVE ACTUATORS EQUIPPED WITH A MOTOR AND GEAR TRAIN.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PNEUMAT IC DAMPER ACTUATOR, 13PSI, 3.5INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PNEUMAT IC DAMPER ACTUATOR, 2INCH STROKE, 5-10PSI. FREE 2 YEAR RADWELL WARRANTY
DOUBLE ACTING PNEUMATIC ACTUATOR, BORE: 1-1/16 INCH, 2-1/4 INCH STROKE, CUSHIONING: NONE, ROD STYLE: ROUND, STROKE: DOUBLE END OR REAR PIVOT (UNIVERSAL), MOUNT BUMPER: NO, MAGNETIC PISTON: YES, ROD WIPER:...
DSL, SWIVEL/LINEAR UNIT. FREE 2 YEAR RADWELL WARRANTY
DUFF NORTON Pneumatics LT225-2-100P
DUNGS Pneumatics DMA 30C120
ELECTRIC ACTUATOR CONTROLLER, ETHERNET/IP, DIRECT CONNECT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, 24V AC/DC PROPORTIONAL 2 SPDT, -40 TO 131F, 177 IN-LB, 150 SEC, INCLUDES: ANTI R. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, GUIDE ROD, BALL BUSHING, 2 PHASE STEPPER MOTOR TYPE, 6 MM LEAD SLIDE SCREW, 50 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, LEFS SERIES, SLIDER TYPE, BALL SCREW DRIVE, BASIC ACCURACY, SIZE 16, IN-LINE TYPE, STEP MOTOR, 5-10 MM LEAD, 200 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, POWER CABLE, LEC SERIES,. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, PROPORTIONAL, NON SPRING RETURN, M9108 SERIES. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, ROD TYPE, 150MM STROKE, SERVO MOTOR, IN-LINE MOUNT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC ACTUATOR, SPRING RETURN, 2 POSITION, 60 IN-LB, 24 VAC/DC, 2-POSITION (ON/OFF) CONTROL SIGNAL, NEMA 2/IP54 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC NON-SPRING RETURN FLOATING ON/OFF CONTROL ACTUATOR (24V), ACTUATOR, DAMPER, 140LB, ON/OFF/FLTG. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC SLIDE TABLE/HIGH RIGIDITY TYPE. FREE 2 YEAR RADWELL WARRANTY
EMERSON Pneumatics F89U-004 DA
FAST ACTING TWO POSITION FIRE AND SMOKE ACTUATOR, 24VAC, 2 SPST INTERNAL AUXILIARY SWITCHES, 30 LB-IN TORQUE, SPRING RETURN, REVERSIBLE MOUNTING FOR CLOCKWISE OR COUNTER CLOCKWISE SPRING ROTATION, 0-130 DEGREE...
FESTO ELECTRIC, EPCO-25-300-3P-ST-E- KF, EPCO253003PSTEKF, ELECTRIC ACTUATOR, SIZE 25, 300MM STROKE, 3P SPINDLE PITCH, MALE THREAD, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics DFM-16-10-P-A-GF
FESTO Pneumatics DFM-16-10-P-A-KF
FESTO Pneumatics DFM-25-20-P-A-GF
FESTO Pneumatics DFM-40-50-P-A-GF
FESTO Pneumatics DFM-40-50-P-A-KF
FESTO Pneumatics DFPD-40-RP-90-RD-F05 07
FESTO Pneumatics DRVS-16-90-P
FESTO Pneumatics DSM-12-270-P-A-B
FESTO Pneumatics DSR-25-180-P
FESTO Pneumatics DSR-32-180-P
FIRE & SMOKE ACTUATOR, 30 IN-LB [3.5 NM] FROM 32...350°F [0...177°C], SPRING RETURN, AC/DC 24 V, ON/OFF, 2 X SPST. FREE 2 YEAR RADWELL WARRANTY
FLOATING ELECTRIC ACTUATOR, 24V AC/DC ON/OFF, -4 TO 122F, 70 IN-LB, 25 TO 50 SEC, INCLUDES: ANTI R. FREE 2 YEAR RADWELL WARRANTY
GRIPPER 87PSI PNEUMATIC PARALLEL. FREE 2 YEAR RADWELL WARRANTY
GRIPPER MINATURE PARALLEL 20MM. FREE 2 YEAR RADWELL WARRANTY
GRIPPER, GK SERIES, 2-JAW, 90 DEGREE STROKE (PER JAW), 440 N GRIPPING FORCE, 3-8 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
GRIPPER, MHZ SERIES, DOUBLE ACTING, 6 MM STROKE, 16 MM BORE SIZE, 100-700 KPA PRESSURE RANGE, PARALLEL STYLE, INTEGRATED BODY STYLE, M3X0.8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
GRIPPER, MHZ, PARALLEL STYLE AIR GRIPPER, SUGGESTED REPLACEMENT FOR MHQ2-16D2. FREE 2 YEAR RADWELL WARRANTY
GUIDED ACTUATOR, 50 MM STROKE, 20 MM PISTON DIMAETER, 2 TO 10 BAR, DOUBLE ACTING, M5 CONNECTION, - 20 TO 80 DEGREES C, COMPRESSED AIR, ELASTIC CUSHIONING RINGS/PADS AT BOTH...
GUIDED ACTUATOR, DFM SERIES, 125 MM STROKE, 50 MM PISTON DIAMETER, SLIDING GUIDE, 1-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/4 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS, 170875. FREE...
GUIDED ACTUATOR, DFM SERIES, 200 MM STROKE, 40 MM PISTON DIAMETER, RECIRCULATING BALL BEARING GUIDE, 1.5-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS,...
GUIDED ACTUATOR, DFM SERIES, 25 MM STROKE, 50 MM PISTON DIAMETER, SLIDING GUIDE, 1-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/4 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS, 170871. FREE...
GUIDED ACTUATOR, DFM SERIES, 40 MM STROKE, 32 MM PISTON DIAMETER, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS, 170857. FREE...
GUIDED ACTUATOR, DFM SERIES, 50 MM STROKE, 32 MM PISTON DIAMETER, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, 1.5-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, WROUGHT ALUMINUM ALLOY MATERIAL, NBR...
GUIDED ACTUATOR, DFM SERIES, 80 MM STROKE, 12 MM BORE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, 2-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, M5 PNEUMATIC CONNECTION, NBR SEALS, WROUGHT ALUMINUM ALLOY HOUSING,...
GUIDED ACTUATOR, DFM SERIES, DOUBLE ACTING, PISTON DIAMETER: 16MM, STROKE: 10 MM, ELASTIC CUSHIONING RINGS/PLATES ON BOTH SIDES, FOR PROXIMITY SENSOR, PLAIN BEARING, 170832. FREE 2 YEAR RADWELL WARRANTY
GUIDED ACTUATOR, DUAL ROD, DOUBLE ACTING, 20 MM BORE, 30 MM STROKE, M5 PORT SIZE, 2-10 BAR OPERATING PRESSURE, 0.8 M/S MAXIMUM SPEED, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, (170842).
GUIDED ACTUATOR, PNEUMATIC, 200 MM STROKE, 32 MM PISTON DIAMETER. FREE 2 YEAR RADWELL WARRANTY
GUIDED ACTUATOR, SERIES DFM, 10 MM STROKE, 16 MM BORE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, RECIRCULATING BALL BEARING GUIDE, 2-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, M5 PNEUMATIC CONNECTION, (170907). FREE...
GUIDED CYLINDER, 50 MM BORE, 100 MM STROKE, DFM SERIES, DOUBLE ACTING, 10 BAR. FREE 2 YEAR RADWELL WARRANTY
GUIDED DRIVE , DOUBLE-ACTING PNEUMATIC CYLINDER, PISTON DIAMETER 25, 20MM STROKE, ELASTIC CUSHIONING RINGS/PLATES ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY
GUIDED DRIVE , DOUBLE-ACTING PNEUMATIC CYLINDER,. FREE 2 YEAR RADWELL WARRANTY
GUIDED DRIVE, 16MM BORE SIZE, PORT SIZE: M5, 25MM STROKE, AIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY
GUIDED DRIVE, 20 MM STROKE/ DIAMETER, 2-10 BAR, DOUBLE ACTING, W/ YOKE, COMPRESSED AIR, M 5 PNEUMATIC CONNECTION, 170840. FREE 2 YEAR RADWELL WARRANTY
GUIDED DRIVE, 50 MM CENTER OF GRAVITY DISTANCE, 20 MM STROKE, 16 MM PISTON DIAMETER, YOKE OPERATING MODE, PLAIN-BERAING GUIDE, .8 M/S MAX SPEED, M5 PNEUMATIC CONNECTION. FREE 2 YEAR...
GUIDED DRIVE, DOUBLE ACTING, 32 MM PISTON DIAMETER, 30 MM STROKE, 50 MM DISTANCE FROM CENTRE OF GRAVITY OF LOAD TO YOKE PLATE XS, 1.5-10 BAR OPERATING PRESSURE, 0.8 M/S...
GUIDED DRIVE, DOUBLE ACTING, 63 MM PISTON DIAMETER, 50 MM STROKE, 1-10 BAR OPERATING, G 1/4, WROUGHT ALUMINIUM ALLOY, (170879). FREE 2 YEAR RADWELL WARRANTY
GUIDED DRIVE, DOUBLE-ACTING, 32 MM BORE, 80 MM STROKE, 1.5-10 BAR, G1/8 PNEUMATIC CONNECTION, PLAIN-BEARING GUIDE. FREE 2 YEAR RADWELL WARRANTY
GUIDED DRIVE, DOUBLE-ACTING, 32 MM PISTON DIAMETER, 160 MM STROKE, 50 MM CENTER OF LOAD TO YOKE PLATE DISTANCE, 0.15 MPA-1 MPA, 1.5 BAR-10 BAR, PNEUMATIC CONNECTION G1/8, 0.8 M/S...
GUIDED DRIVE, STROKE 25 MM, PISTON 20 MM, DOUBLE ACTING, COMPRESSED AIR, M5 CONNECTION, NBR SEALS, (8161412). FREE 2 YEAR RADWELL WARRANTY
HAM-LET Pneumatics H800-SS-L-1/4-T
HONEYWELL Pneumatics ML4135B1006
HONEYWELL Pneumatics ML7999A2001
HONEYWELL Pneumatics MS4104F1010
INDUSTRIAL LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
INVENSYS, MS-6733, MS6733, ACTUATOR, NON SPRING RETURN, 2-10VDC, 24VAC, . FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Pneumatics M9106-AGA-2
LC, MKX, BLUE LINE, SOLENOID ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
LES, ELECTRIC SLIDE TABLE, COMPACT TYPE, SIZE 16, SYMMETRICAL, SERVO 24 VDC, 5 MM LEAD, 30 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
LES, ELECTRIC SLIDE TABLE, COMPACT TYPE. FREE 2 YEAR RADWELL WARRANTY
LEY, ELECTRIC ACTUATOR, ROD TYPE, AC SERVO MOTOR (100/200W). FREE 2 YEAR RADWELL WARRANTY
LEY, ELECTRIC ACTUATOR, ROD TYPE. FREE 2 YEAR RADWELL WARRANTY
LINEAR ACTUATOR / DRIVE, 25 MM PISTON, 621 MM STROKE, RECIRCULATING BALL BEARING GUIDE, SHOCK ABSORBER, SELF-ADJUSTING, PROGRESSIVE, ACCESSORIES, FOR PROXIMITY SENSOR, FOOT MOUNTING, (532447). FREE 2 YEAR RADWELL WARRANTY...
LINEAR ACTUATOR, 25 MM STROKE, 40 MM PISTON DIAMETER, 224 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
LINEAR ACTUATOR, 8 BAR, 120PSI, 32 PISTON, 840 MM STROKE, ADJUSTABLE END POSITION CUSHIONING, MOMENT COMPENSATOR SUPPLY PORT. FREE 2 YEAR RADWELL WARRANTY
LINEAR ACTUATOR, MECHANICAL, . FREE 2 YEAR RADWELL WARRANTY
LINEAR ACTUATOR, MECHANICAL. FREE 2 YEAR RADWELL WARRANTY
LINEAR ACTUATOR, SERIES DGPL, 25 MM BORE, 600 MM STROKE, PNEUMATIC CUSHIONING/ADJUSTABL E AT BOTH ENDS, 2-8 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, (161792). FREE 2 YEAR RADWELL WARRANTY...
LINEAR BEARING W/ BLOCK BASE, PNEUMATIC ACTUATOR, LINEAR GUIDE WITH SLIDE. FREE 2 YEAR RADWELL WARRANTY
LINEAR SLIDE ACTUATOR, PNEUMATIC CYLINDER, 8 MM BORE SIZE, 20 MM STROKE, LCR SERIES. FREE 2 YEAR RADWELL WARRANTY
LINEAR SLIDE, SERIES DGSL, MINI, SIZE 8, 80 MM STROKE, 10 MM BORE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS WITH FIXED STOP, 0.8 M/S MAX. SPEED, DOUBLE-ACTING, M3 PNEUMATIC CONNECTION,...
LINEAR STROKE VALVE ACTUATOR, 135LBF, 0-10VDC, NON-SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
LINEAR THRUSTER, 32 MM BORE, 270 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
LOCK NUT (N)CQ2-XC9. FREE 2 YEAR RADWELL WARRANTY
M9104 24V FLOATING NON-SPRING RETURN ACTUATOR (35 LB-IN), 24V 35# NSR FLTG 60SEC. FREE 2 YEAR RADWELL WARRANTY
MAX AIR Pneumatics MT21.S4.F05-F07.CH17
MGP COMPACT GUIDE CYLINDER . FREE 2 YEAR RADWELL WARRANTY
MGQ GUIDED CYLINDER. FREE 2 YEAR RADWELL WARRANTY
MINDMAN Pneumatics MPA-3
MINDMAN Pneumatics MPA-3P
MINI SLIDE, SIZE 35, 50MM STROKE, 0.05MM PARALLELISM, 8MM SPINDLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
MODULATING FLOATING NON-SPRING RETURN ACTUATOR, 88LB-IN, 24V, -5/140DEG F, REPLACES MS4D-6083-150. FREE 2 YEAR RADWELL WARRANTY
MOTOR ACTUATOR, SPRING RETURN, 90 IN-LB, ON/OFF, 24VAC, 24VDC, SUGGESTED REPLACEMENT FOR NF24. FREE 2 YEAR RADWELL WARRANTY
MRHQ ROTARY GRIPPER. FREE 2 YEAR RADWELL WARRANTY
MSQ, ROTARY TABLE, RACK & PINION, SHOCK ABSORBER. FREE 2 YEAR RADWELL WARRANTY
MUTING ACTUATOR, ACTIVE SIDE, PRE-MOUNTED BRACKET, M12 PIGTAIL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
MX SCREW DRIVEN ELECTRIC ACUATOR W/ S BEARING VERSION. FREE 2 YEAR RADWELL WARRANTY
NC(D)RB1*W10~30, ROTARY ACTUATOR, VANE STYLE, SHAFT. FREE 2 YEAR RADWELL WARRANTY
NON FAIL-SAFE ACTUATOR, DAMPER, 360 INLB, 120 VAC, MOTOR, ACTUATOR, ROTARY, ON/OFF/FLOAT. FREE 2 YEAR RADWELL WARRANTY
NON-SPRING RETURN ACTUATORS, 2-10 VDC/4-20MA, 24V, NSR ACT. FREE 2 YEAR RADWELL WARRANTY
OPERATOR, LEVEL, 2 POSIT, NUGGET 200, DETENT, INLINE. FREE 2 YEAR RADWELL WARRANTY
PARALLEL GRIPPER, 2 FINGER PARALLEL, AIR, SZ 16, SENSOR READY, 150N, 5MM STROKE, M3. FREE 2 YEAR RADWELL WARRANTY
PARALLEL GRIPPER, GRIPPER FUNCTION PARALLEL, 2 FINGER, OPERATING PRESSURE 4 BAR - 8 BAR. FREE 2 YEAR RADWELL WARRANTY
PARALLEL GRIPPER, SINGLE-ACTING, 35N CLOSING FORCE, 4-8 BAR OPERATING PRESSURE, 197570. FREE 2 YEAR RADWELL WARRANTY
PARALLEL GRIPPER, SIZE 20, POSITION SENSING VIA PROXIMITY SENSOR, 8 BAR. FREE 2 YEAR RADWELL WARRANTY
PARALLEL GRIPPER,DOUBLE ACTING,SLIDING GUIDE,4HZ,4-8BAR,2 GRIPPER JAWS. FREE 2 YEAR RADWELL WARRANTY
PARALLEL HAND, CROSS ROLLER, DOUBLE ACTING, 40MM CYLINDER BORE, COMPRESSED AIR, 0.7MPA MAX, 30MM STROKE, 20MM ROD DIAMETER. FREE 2 YEAR RADWELL WARRANTY
PERPENDICULAR, SOLID 2 WIRE DIRECT, 3 METERS, REED SWITCH, FOR ACTUATORS AND GRIPPERS. FREE 2 YEAR RADWELL WARRANTY
PISTON DAMPER ACTUATOR, 3" STROKE, 8 TO 13 PSIG SPRING RANGE, RIGHT ANGLE MOUNTING, INCLUDES RIGHT ANGLE MOUNTING BRACKET AND BALL JOINT, SPRING: RETRACTS ACTUATOR SHAFT ON LOSS OF AIR...
PNEUMATIC ACCUMULATOR CYLINDER, 145PSI MAX, 63MM BORE, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTATOR, CLEVIS FOOT, RIGHT ANGLE, FOR SGS ROD EYE, SIZE 80. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR SLIDE, 20.5IN SLIDE BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 1.0MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 14IN SLIDE BOARD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 2-POSITION, 24 VAC/VDC, 1.5 WAT RATING, 45 IN LB, 5 NM, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 30 MM BORE, 90 MM STROKE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 32MM BORE, 19 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 50 MM BORE, 180 MM STROKE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 500 LBS., 115VAC, 60HZ, LIMIT SWITCH, 18" TRAVEL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 6-8BAR, 90DEGREE ROTATION,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 7.5IN DIAMETER, 125PSI, 175KPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, A SERIES, 3-1/4 INCH BORE, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, DOUBLE ACTING, SINGLE ROD END [FO] 3/4" [04] STROKE: 1 INCH(S) TRUNNION MOUNT, FRONT [2F] THREADED MOUNTING HOLES, REAR [3R] MALE THREAD (STD) [MT]. FREE 2 YEAR RADWELL...
PNEUMATIC ACTUATOR, HANDLING MODULE, HSP SERIES, SZ25, SAFETY GUARD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, MGP SERIES, COMPACT GUIDE CYLINDER, 50MM BORE, 50MM STROKE, 145PSI, 1.0MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, ROTARY TABLE, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, SERIES DFM, 50 MM STROKE, 32 MM BORE, RECIRCULATING BALL BEARING GUIDE, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, 1.5-10 BAR OPERATING PRESSURE, DOUBLE-ACTING, G1/8 PNEUMATIC CONNECTION, (170933). FREE...
PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATORS, DFM SERIES, DUAL ROD, BORE SIZE 50MM, PORT SIZE G 1/4, 200MM STROKE, GUIDED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, 0.7MPA, 100PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, 170854, DFM SERIES, GUIDED DRIVE, DOUBLE-ACTING, DUAL ROD, 32 MM BORE SIZE, 20 MM STROKE, G 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, 50 MM BORE, 15 MM STROKE, 145 PSI, DOUBLE ACTING, SERIES NCQ2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, AIR SPECIAL,ROUND, 20MM BORE SIZE,145PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, DOUBLE ACTING, 25 MM BORE, 125 MM STROKE, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, DOUBLE ACTING, SINGLE-ENDED ROD, SQUARE, 1-1/2" BORE, 12" STROKE, STANDARD THREADED MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, GUIDED DRIVE, PISTON DIAMETER 20, 160MM STROKE, FUNCTION-OPTIMISED, PNEUMATIC CUSHIONING, ADJUSTABLE AT BOTH ENDS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, ISO SERIES, DOUBLE ACTING, 25 MM BORE, 50 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, ROTARY DRIVES, COMPLETE W/2 POSITION SENSORS, TYPE BAUMER ELECTRIC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, ROTARY, CLAMP. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER,DOUBLE ACTING, 40MM PISTON, 25MM STROKE, PNEUMATIC CUSHIONING RINGS AT BOTH ENDS,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DAMPER ACTUATOR ,3-13 PSI SPRING RANGE, 3-1/2 INCH STROKE, -40/158 DEGREE TEMPERATURE RANGE, REPLACES MP909C-1054. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DAMPER ACTUATOR, 2.4IN STROKE, 3-8 PSI, SHAFT 3/8IN -16 THREADED SHAFT, 21 TO 55 KPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DAMPER ACTUATOR, 8-13PSI SPRING, 2IN STROKE, 4BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DAMPER ACTUATOR, ACCT ASSEMBLY; 4 INCH, STROKE; 8-13#; CLEVIS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DAMPER ACTUATOR, MEDIUM ACTUATOR FORCE, 3-13 PSI SPRING RANGE, 4" STROKE, SPRING RETURN, 29 PSI MAXIMUM OPERATING PRESSURE, 6.6 SQUARE INCH DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GRIPPER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GRIPPER, ANGULAR STYLE, MHW2 SERIES, 180 DEGREE, 2 FINGERS, 20 MM BORE SIZE, RC THREAD, DOUBLE ACTING, RIGHT ANGLE TYPE FINGERS TAPPED MOUNTING, W/O AUTO SWITCH. FREE 2 YEAR...
PNEUMATIC GRIPPER, STROKE 2MM, FORCE 36N, MAX OPERATING TEMP 90C, (305492), REPLACES MPG 20 AS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GRIPPER,SYNCHRONIZED ,JAW STYLE 3,16 MM BORE,20 MM JAW TRAVEL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GRIPPER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GUIDED ACTUATOR, 40 MM BORE, 125 MM STROKE, 1.5-10 BAR, 0.8 M/S MAXIMUM SPEED, DOUBLE ACTING, G1/8 PNEUMATIC CONNECTION, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, WROUGHT ALUMINIUM ALLOY, (170868).
PNEUMATIC GUIDED CYLINDER, DOUBLE-ACTING PNEUMATIC CYLINDER, PISTON DIAMETER 16, 50 MM STROKE, ELASTIC CUSHIONING RINGS/PLATES ON BOTH SIDES, 170912. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LINEAR ACTUATOR SLIDER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LINEAR ACTUATOR, FUNCTIONS: EXTRUDED LINEAR THRUSTER SERIES, BORE: 20MM, STROKE LENGTH: 25MM, PRESSURE: 140 PSI, CONNECTION TYPE: 2 X 1/8" NPT THREADED PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LINEAR DRIVE ACTUATOR, DGC SERIES, 1.2598 INCH BORE DIA., 32.0866 INCH STROKE, 116.03 MAX PSI, POSITION PROXIMITY SENSING, ADJUSTABLE PNEUMATIC CUSHIONING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MINI SLIDE, DGST SERIES, 80MM STROKE, SIZE 16MM, FLEXIBLE CUSHIONING RINGS/PADS ON BOTH SIDES, YOKE OPERATING MODE, TWIN PISTON, 14.5-116 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PARALLEL GRIPPER, LOW PROFILE, REGULAR DUTY SERIES, SHORT PARALLEL, HIGH FORCE, STYLE 3, METRIC DESIGN NO., 50 MM BORE SIZE, 28 MM TOTAL JAW TRAVEL, SWITCH READY, SPRING ASSIST...
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 10 MM PISTON, 10 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES, (543942). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 10 MM PISTON, 10 MM STROKE, SHORT ELASTOMER CUSHIONING, (570172). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 10 MM PISTON, 100 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (543960). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 10 MM PISTON, 30 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (543956). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 12 MM PISTON, 10 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES, (543961). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 12 MM PISTON, 20 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543970). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 12 MM PISTON, 50 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543973). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 12 MM PISTON, 80 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES, (543966). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 16 MM PISTON, 20 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543992). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 16 MM PISTON, 40 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES, (543986). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 16 MM PISTON, 80 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544002). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 20 MM PISTON DIAMETER, 50 MM STROKE, DOUBLE ACTING, 1-8 BAR, PROGRESSIVE SHOCK ABSORBERS, (544025). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 20 MM PISTON, 100 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544027). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 20 MM PISTON, 20 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (544015). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 20 MM PISTON, 50 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (544018). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 150 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544053). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 200 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544054). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 4 MM PISTON, 10 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543913). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 6 MNM PISTON, 40 MM STROKE, RESILIENT CUSHIONING RINGS/PLATES (FIXED STOP), (543924). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 8 MM PISTON, 40 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (543939). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 4-WAY DOUBLE PLUNGER VALVE, FULLY-PORTED, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, PLUNGER ACTUATOR, SPRING RETURN, 4 WAY, 1/8IN NPT, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
PROPORT ACTUATOR, 24VAC/DC, FAIL SAFE 45". FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL ACTUATOR, 24 V, 50 LB-IN TORQUE, 90 SECOND TIMING ( NO LOAD ), SPRING RETURN COUNTER CLOCKWISE, SPDT AUXILIARY SWITCH, 180 DEGREE ROTATION. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL ACTUATOR, PLENUM CABLE, SMARTX, SPRING RETURN, 24VAC/VDC, NEMA 2, 24V, 0-10VDC, 105IBF. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL CONTROL, ACTUATOR, NON-SPRING RETURN, 40NM, 360IN-LB, 24VAC/DC, 2-10VDC. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL ELECTRIC ACTUATOR, 24 VAC / DC, 177 IN.-LB., 150 SECONDS, -40 TO 131 DEG-F, REPLACED PART# M9216-HGA-2. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL ELECTRIC SPRING RETURN ACTUATOR, (Z) SERIES, 24V. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, ACTUATOR, MAGNETIC, 24 VDC, 2 WIRE,40MA MAX. CURRENT. FREE 2 YEAR RADWELL WARRANTY
QUARTER TURN ACTUATOR, DFPD SERIES, METRIC, SIZE 10, 90 DEGREE SWIVEL, CLOCKWISE CLOSING, DOUBLE-ACTING, HOLE PATTERN F04, 2-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTION, T9 SHAFT CONNECTION, NBR SEAL MATERIAL,...
QUARTER TURN ACTUATOR, DFPD SERIES, SIZE 10, F03 FLANGE HOLE PATTERN, 90 DEG. SWIVEL ANGLE, ISO 5211 VALVE CONNECTION, DOUBLE-ACTING, 10.3 NM TORQUE, 2-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTION,...
QUARTER TURN ACTUATOR, DSR SERIES, DOUBLE-ACTING, ROTARY VANE, 1.5-8 BAR OPERATING PRESSURE, 5 NM TORQUE AT 6 BAR, THROUGH-HOLE MOUNTING, M5 PNEUMATIC CONNECTION, 11911. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT ACTUATOR FOR ARD AND ZD ZONE DAMPERS, 24 VAC , TWO POSITION, POWER CLOSED, SPRING OPEN 30 SECONDS POWER OPEN/10 SECONDS SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF ASEA BROWN BOVERI LS45M93B11, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF CARLO GAVAZZI E40200LM, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF HONEYWELL GLAA01E7B, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
RESIDEO Pneumatics M847D-ZONE
ROD TYPE, ELECTRIC ACTUATOR, 63MM BORE, 100MM STROKE. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, 30MM BORE, 90 DEG, SIDE PORT, SGL VANE, 15.6 IN/LBS. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, DRVS SERIES, SIZE 12MM, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, DOUBLE-ACTING, ROTARY VANE, 2.5-8 BAR OPERATING PRESSURE, M5 PNEUMATIC CONNECTION, 1845710. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, DSM SERIES, SIZE 10, DOUBLE-ACTING, ROTARY VANE, 2.5-8 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, M3 PNEUMATIC CONNECTION, TPE-U SEALS, 173199. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, DSM SERIES, SIZE 10, DOUBLE-ACTING, ROTARY VANE, 2.5-8 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, M3 PNEUMATIC CONNECTION, TPE-U SEALS, 175832. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, DSM SERIES, SIZE 12, DOUBLE-ACTING, ROTARY VANE, 2-10 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, M5 PNEUMATIC CONNECTION, TPE-U SEALS, 566203. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, DSM SERIES, SIZE 32, DOUBLE-ACTING, ROTARY VANE, 2-10 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, G1/8 PNEUMATIC CONNECTION, TPE-U SEALS, 1145104. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, DSM SERIES, SIZE 6, DOUBLE-ACTING, ROTARY VANE, 3.5-8 BAR OPERATING PRESSURE, INTERNAL THREAD MOUNTING TYPE, M3 PNEUMATIC CONNECTION, TPE-U SEALS, 173188. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, ELECTRIC, NON-SPRING RETURN, PROPORTIONAL CONTROL, W/O AUX SWITCH, NEMA 2, IP42, 0-10 VDC, 4-20 MA, 24V AC/DC, REPLACES M9106-GGA-2. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, NCRB SERIES, 30MM BODY SIZE, 270 DEGREE ROTATION, SINGLE VANE STYLE, WITHOUT MAGNET, BODY SIDE PORT, 0.5 METER LEAD WIRE LENGTH, BASIC MOUNT, W/O AUTO SWITCH. FREE 2...
ROTARY ACTUATOR, SEMI-ROTARY DRIVE / SWIVEL MODULE, AIR, 240 DEGREE, 40 MM, FLANGED SHAFT. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, SEMI-ROTARY DRIVE/SWIVEL MODULE, 246 DEG, 16 MM, SPIGOT SHAFT. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, SEMI-ROTARY DRIVE/SWIVEL MODULE, DOUBLE ACTING, 1.5-10 BAR, 25 MM, 10 DEGREES CUSHIONING ANGLE, 0-246 DEGREES ADJUSTMENT RANGE OF SWIVEL ANGLE, PNEUMATIC SHOCK ABSORBER AT BOTH ENDS, WROUGHT ALUMINUM...
ROTARY ACTUATOR, SIDE-PORTED, 145 PSI, 1.0 MPA, DOUBLE SHAFT, BASIC MOUNT, 180 DEG ANGLE OF ROTATION, 30 MM BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, SIDE-PORTED, VANE STYLE. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, SPRING RETURN, PROPORTIONAL CONTROL, 4 COLOR WIRE, 7.5 WATT, 10 VOLT, NEMA 2 (IP54), 24V AC/DC, 15.6 VA. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, WITH TABLE, BASIC TYPE, SINGLE VANE, 0.7 MPA MAX PRESSURE, 100 PSI, SIDE PORT, 90 DEGREE ROTATION ANGLE. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR,15 MM, NCRQ, DOUBLE-ACTING, AUTO-SW. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
ROTARY AIR DAMPER ACTUATOR, 24 VAC, 3 POSITION, 5 NM, 2 VA, 1 W, 150 S POSITIONING TIME, -32 TO +55 DEGREE C, IP54. FREE 2 YEAR RADWELL WARRANTY
ROTARY CLAMP CYLINDER, MK SERIES, THROUGH-HOLE MOUNTING, 20 MM BORE, 20 MM CLAMP STROKE, CLOCKWISE DIRECTION, WITH ARM. FREE 2 YEAR RADWELL WARRANTY
ROTARY ELECTRONIC DAMPER, 24VAC, FLOATING, 133 IN LB., NON-SPRING RETURN, DIRMT, 3 POSITION, 50/60HZ, 3VA, MF41-6153/MS41-6153 SERIES. FREE 2 YEAR RADWELL WARRANTY
ROTARY GRIPPER, PARALLEL TYPE, 2 FINGERS, 16 MM GRIPPER BORE, DOUBLE ACTING, 180 DEGREES ROTATON ANGLE, SINGLE VANE, WITHOUT AUTOSWITCH, BUILT IN MAGNET. FREE 2 YEAR RADWELL WARRANTY
ROTARY TABLE MECHANISM, SINGLE VANE, 0.7MPA MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
ROTARY TABLE RACK, PINION TYPE, SIZE 7, W/ ADJUSTMENT VOLT, FRONT PORT. FREE 2 YEAR RADWELL WARRANTY
ROTARY TABLE, HIGH PRECISION TYPE. FREE 2 YEAR RADWELL WARRANTY
ROTARY TABLE, MSQ SERIES, 1.0 MPA, SIZE 30, RACK AND PINION TYPE, SINGLE RACK, EXTERNAL SHOCK ABSORBER/LOW ENERGY. FREE 2 YEAR RADWELL WARRANTY
ROTARY TABLE, MSUB SERIES, HIGH PRECISION TYPE, ROTATION 180 DEGREE, SIDE PORT. FREE 2 YEAR RADWELL WARRANTY
ROTARY TABLE, MSUB SERIES, MSUB 3 NOMINAL SIZE, SINGLE VANE, 180 DEGREE ROTATING ANGLE, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY
ROTARY TABLE, TYPE: B (BASIC TYPE), SIZE: 3, PORT LOCATION: SIDE PORT, AUTO SWITCH: NO SWITCH, LEAD WIRE OR PREWIRED CONNECTOR: 0.5M [OR NONE IN THE CASE OF NO SWITCH].
ROTARY TABLE. FREE 2 YEAR RADWELL WARRANTY
ROTARY TABLE/RACK, MSQ SERIES, PINION STYLE, SIZE 7, 14-145 PSI, ADJUSTABLE BOLT. FREE 2 YEAR RADWELL WARRANTY
SAFETY KEY, FOR I15 SEMI-FLEX,DOORHINGED LEFT/RIGHT,SEMIFLEXI BLE,MIN. DOOR RADIUS: = 200 MM. FREE 2 YEAR RADWELL WARRANTY
SCREW ACTUATOR, HMPB SERIES, ACME, CLEVIS MOUNT, 115 VAC, 6 INCH STROKE, 500 LBS LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
SEMI-ROTARY ACTUATOR, QUARTER TURN, AIR, 180 DEG, 25MM, FLANGED SHAFT, DSR SERIES. FREE 2 YEAR RADWELL WARRANTY
SEMI-ROTARY DRIVE, DFPD SERIES, QUARTER TURN ACTUATOR, METRIC, SIZE 120, 90 DEGREE SWIVEL, RIGHT SWIVEL, SINGLE-ACTING, 6 BAR SPRING FORCE, HOLE PATTERN F05, HOLE PATTERN F07 (#2). FREE 2 YEAR...
SEMI-ROTARY DRIVE, DFPD SERIES, QUARTER TURN ACTUATOR, METRIC, SIZE 20, 90 DEGREE SWIVEL, RIGHT SWIVEL, SINGLE-ACTING, 6 BAR SPRING FORCE, HOLE PATTERN F03. FREE 2 YEAR RADWELL WARRANTY
SEMI-ROTARY DRIVE, DFPD SERIES, QUARTER TURN ACTUATOR, METRIC, SIZE 80, 90 DEGREE SWIVEL, RIGHT SWIVEL, DOUBLE-ACTING, HOLE PATTERN F05, HOLE PATTERN F07 (#2). FREE 2 YEAR RADWELL WARRANTY
SEMI-ROTARY DRIVE, DSR SERIES, DOUBLE ACTING, ACTUATOR, 0 TO 180 DEGREE ROTATION, G1/8 CONNECTION, 1.5 TO 8 BAR, 120 PSI, SIZE 32, ELASTIC CUSHIONING RINGS/PLATES AT BOTH ENDS, -10 TO...
SERIES MSQ, ROTARY TABLE, RACK & PINION STYLE, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY
SERIES MSQ, ROTATY TABLE, RACK AND PINON STYLE, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY
SIEMENS INDUSTRY Pneumatics GCA121.1U
SIEMENS INDUSTRY Pneumatics GQD151.1P
SLIDING AIR NIPPER, PUSH TYPE, 4MM OD TUBE, 0-3MM SLIDE RANGE, 136CM3/STR AIR CONSUMPTION, 0.4-0.5 MPA. FREE 2 YEAR RADWELL WARRANTY
SMC GRIPPER, ROTARY. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics MSQB50A
SPRING RETURN DIRECT COUPLED ACTUATOR, 120/230V, S/R ON OFF DCA, W/ AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
STANDARD GRADE LINEAR GUIDE, (BLOCK ONLY), HSR SERIES, INTERCHANGEABLE, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION E49M11VP1, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR, REVERSE ACTING, 7-1/8 IN. DIAMETER, MEDIUM FORCE, 4 -11 PSI SPRING RANGE, 3/4 IN. STROKE. FREE 2 YEAR RADWELL WARRANTY
VALVE MOUNTING PLATE KIT, WITH GASKET. FREE 2 YEAR RADWELL WARRANTY
VALVE POSITIONER, ELECTROPNEUMATIC, DOUBLE ACTING, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID ACTUATED, PNEUMATIC, SERIES E, 1/8 INCH NPT PORT, VACUUM-500 PSI, 3 WAY, 3/2 NORMALLY CLOSED, 24 VDC, EPOXY FORMED COIL WITH 1/2 INCH CONDUIT HUB, NEMA 4, 3/64...
VENTILATOR ACT.CYCLE 3.4-8 PSI. FREE 2 YEAR RADWELL WARRANTY
VOICE COIL MOTOR, ACTUATORS, 24V, 3A, MOD728-3, POWER MODE DIRECT CURRENT. FREE 2 YEAR RADWELL WARRANTY
WIRE GUARD, 6.19H X3.81W X2.56D. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>