Invensys PLC Pneumatic Actuator MS51-7103-160

Description
ACTUATOR, 24 VAC/VDC INPUT VOLTAGE, 4-20MA (DC) PROPORTIONAL CONTROL SIGNAL, SPRING RETURN, 3 FOOT PLENUM. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR, 24 VAC/VDC INPUT VOLTAGE, 4-20MA (DC) PROPORTIONAL CONTROL SIGNAL, SPRING RETURN, 3 FOOT PLENUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 26361098 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
26361098
Pneumatic Actuator 26361098
ACTUATOR, 24 VAC/VDC INPUT VOLTAGE, 4-20MA (DC) PROPORTIONAL CONTROL SIGNAL, SPRING RETURN, 3 FOOT PLENUM. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR, 24 VAC/VDC INPUT VOLTAGE, 4-20MA (DC) PROPORTIONAL CONTROL SIGNAL, SPRING RETURN, 3 FOOT PLENUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 26361098
Product Name Pneumatic Actuator
Voltage Control Signal Input 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

75mm Bore Double Acting High-Temperature PTFE Coated Pneumatic Actuator - DA75VP - Bonomi North America, Inc.
Specs
Acting type Double Acting
Operating Pressure Range 80 to 116 psi (56.3 to 81.64 m H2O)
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic valve - VUWG-L18-T32H-A-G14 - Festo Corporation
Specs
Operating Pressure Range 21.76 to 145 psi (15.31 to 102 m H2O)
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details