Siemens Analytical Products Pneumatic Actuator GCA121.1U

Description
ACTUATOR, SPRING RETURN, 2 POSITION, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR, SPRING RETURN, 2 POSITION, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 22519562 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
22519562
Pneumatic Actuator 22519562
ACTUATOR, SPRING RETURN, 2 POSITION, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR, SPRING RETURN, 2 POSITION, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Actuator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
Pneumatic Actuator
SIEMENS INDUSTRY Pneumatics GCA121.1U

SIEMENS INDUSTRY Pneumatics GCA121.1U

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Pneumatic Valve Actuators Pneumatic Valve Actuators
Product Number 22519562
Product Name Pneumatic Actuator Pneumatic Actuator
Voltage Control Signal Input 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Piloted Valve Actuator - MPA-3 - Clippard
Specs
Valve Motion Linear
Operation OnOff
Stem Diameter 0.4688 inch (11.91 mm)
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details
Valve Actuators - 8056051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Acting type Single Acting
Operating Pressure Range 100 psi (70.38 m H2O)
View Details
100mm Bore Double Acting High-Temperature PTFE Coated Pneumatic Actuator - DA100VP - Bonomi North America, Inc.
Specs
Acting type Double Acting
Operating Pressure Range 80 to 116 psi (56.3 to 81.64 m H2O)
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details