Radwell International Datasheets for Pneumatic Valve Actuators
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| (297-0/63-0580-M40-S 44-NL0000W-00, PNEUMATIC GLIDE, 6FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4" INSIDE DIAM X 1-3/4" SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| 48554 - SI-QS-FSA FLEXIBLE SS ACTUATOR FOR SI-QS75/90. FREE 2 YEAR RADWELL WARRANTY | |
| 58855 - SI-QS-SSA-2 STANDARD SS ACTUATOR, STRAIGHT RIGID IN-LINE, FOR SI-LS83/100. FREE 2 YEAR RADWELL WARRANTY | |
| A SERIES, SLEEVE NUT MOUNT, 2" BORE, STROKE: 1.000 INCHES, OVERSIZE ROD (1.000 DIA ROD), STYLE #1 (3/4-16 MALE THDS), 3/8 NPTF PORT, POSITION #1, NO C. FREE 2 YEAR... | |
| ACTUATED CYLINDER,RA/192080/M X,. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR / ROTARY, PRN SERIES, KURODA, STANDARD TYPE, 100 PSIG, 6900 NM / OUTPUT MAX, DOUBLE VANE, 0.1 / RANGE J, 40 DEGREE / RC1/4 STARTING SWING POINT, 100 DEGREE... | |
| ACTUATOR 2.5IN-BORE 1IN-STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR FOR FC-FD-FL-FP-FS SERIES, JOINTED ACTUATOR, FLEXIBLE IN 4 DIRECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR FOR FG SERIES, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, FOR FC-FD-FL-FP-FS SERIES, UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, FOR FG SERIES, SAFETY SWITCHES, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR KEY, STRAIGHT, FOR FR-FX-FK-FW SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 1-1/2" SINGLE RACK, 90 DEGREE ANGLE OF ROTATION, 0 DEGREE MID-POSITION ROTATION, 0 DEGREE ALTERNATE KEY LOCATION, ANGLE ADJUSTMENT ON BOTH SIDES, CUSHIONS ON BOTH SIDES, MAGNET FOR POSITION... | |
| ACTUATOR, 1/2 INCH SHAFT, CD36, ELECTRIC/120 VOLT, CONTROL DAMPER. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24 VOLT, N/O 0-10VDC, NSR ZONE VALVE ACT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24VAC, ON/OFF, SR, 22INLB. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 24VAC/DC, ON.OFF, 1-0.7A, 24-17VA, 8 SEC. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 25 MM BORE, 400 MM STROKE, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, 4-20MA, W/500OHM, 24VAC, 35IN/LB, 9.5FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, AIRSTROKE, W/STAINLESS RING. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ANGLED, FOR FC-FD-FL-FP-FS SERIES, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, CONNECTION TYPE 102763, REPLACEMENT ACTUATOR CONTROLLER, 44513-0710. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, DIVERTING VALVE, NICKEL PLATED MOTOR, 24V, 50/60HZ, 5W. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, DOUBLE-ACTING, 1-1/16 INCH BORE, 1 INCH STROKE, THREADED PNEUMATIC PORTS, 2 X 1/8 INCH NPT, STAINLESS STEEL 304 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ELECTRIC SPRING RETURN, 24 VAC, 5.0 VA, 2.8 WATT, 0.50 INCH NPT CONDUIT, 24 IN-LB, 50 IN 2 WIRE LEAD, IP54 RATING, CLASS 2. FREE 2 YEAR RADWELL WARRANTY... | |
| ACTUATOR, FOR FC-FD-FL-FP-FS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR MAGNETIC SAFETY SWITCH, 1060295. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, FOR USE W/ VALVE LINKAGE, NON-SPRING RETURN, SCREW TERMINAL, 3-WIRE FLOATING, 3/4 INCH STROKE, 24 VOLT, 24 VAC, 50/60 HZ, 6 VA. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, MINI SLIDE, AIR, 20 X 20 MM STROKE, FLEX CUSHION, SENSOR READY. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, MINI SLIDE, AIR, 25MM BORE,10MM STROKE, FLEX CUSH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, RED, FOR FR-FX-FK-FW SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, REVERSIBLE WITH CW/CCW MOUNTING, NOMINAL VOLTAGE: 24V AC/DC, 50/60 HZ, 2.5 W, TRANSFORMER SIZING: 4 VA, CLASS 2 POWER SOURCE, ELECTRICAL CONNECTION: 18 GA, PLENUM CABLE: 1M, 1/2 INCH... | |
| ACTUATOR, ROBO CYLINDER, SLIDER TYPE, MOTOR UNIT COUPLED, WIDTH 73MM, 24-V PULSE MOTOR, INCREMENTAL, 16MM LEAD, 250MM STROKE, 5 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, ROTARY, PNEU-TURN, DOUBLE-ACTING, SINGLE SHAFT RACK-AND-PINION, DOUBLE RACK, 3/4 INCH BORE, ANGLE ADJUSTMENT AND CUSHION / BOTH SIDES, MAGNETIC POSITION SENSING. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SLIDE HIGH FORCE TO SIZE INTERNAL , DUAL CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, SPRING RETURN, NORMALLY OPEN, 24 VAC, 7VA, CLASS 2, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, STRAIGHT RIGID IN-LINE, STANDARD, FOR SAFETY SWITCH, 79.8 MM LENGTH, STEEL/POLYAMIDE MATERIAL, (48555). FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR. RODLESS, INTERNAL GUIDE, 800 MM STROKE LENGTH, 20 MM DIAMETER, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATORS-INTERNATIO NAL,6010 L MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATORS-INTERNATIO NAL,ISO/VDMA PROFILE CYL & SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER, DOUBLE ROD, DOUBLE ROD, 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SPRING, DOUBLE ACTING, CONVOLUTED , 267CZ1.5, 2 BN, 1/4 NPT CENTERED. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SPRING, DOUBLE CONVOLUTION, 13708 LBF FORCE, 4X3/8BN, 1/4NPT OFF, 100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SPRING, DOUBLE CONVOLUTION, 2-PLY BELLOWS, STYLE #22, BLIND NUTS, 3/4 NPT AIR INLET. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SPRING, REVERSIBLE SLEEVE, 1M1A-O BLIND NUT, 1/8 NPT, PLASTIC STUD. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SPRING, REVERSIBLE SLEEVE, BLIND NUT, 1/8 NPT, BRASS STUD, 1M1A1. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SPRING, STYLE 110, 0.25 INCH NPT AIR INLET, 100 PSI MAX PRESSURE, SINGLE CONVOLUTE, TYPE 1 BEAD PLATE END CLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SPRING, STYLE 26, 0.25 INCH NPT AIR INLET, 100 PSI MAX PRESSURE, DOUBLE CONVOLUTED, TYPE 1 BEAD PLATE END CLOSURE, 2-PLY BELLOWS, BLIND NUTS. FREE 2 YEAR RADWELL WARRANTY... | |
| AIRTEC Pneumatics 18-T-23-013 | |
| ANGLED ACTUATOR, FOR FR-FX-FK-FW SERIES, SAFETY SWITCH ACCESSORY, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY | |
| AVCO Pneumatics CSR063-12 | |
| BALL VALVE ACTUATOR ASSEMBLY, DURADRIVE, 1/2 INCH NPT, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING Pneumatics SI-QM-SSA | |
| BANNER ENGINEERING Pneumatics SI-QS-SSA-4 | |
| BANNER ENGINEERING Pneumatics SI-QS-SSA | |
| BANNER ENGINEERING Pneumatics SI-QS-SSU | |
| BELIMO Pneumatics TFB120-S | |
| BELIMO Pneumatics TFB24 | |
| BIMBA , PF-7-FO-50-1.5 , PF7FO501.5 , PISTON ROD. FREE 2 YEAR RADWELL WARRANTY | |
| BIMBA Pneumatics PT-098150-A1S | |
| BIMBA Pneumatics SR-121.5-D | |
| BRAY Pneumatics NR-2204-541 | |
| BRAY Pneumatics VAS24-27 | |
| CONFIGURABLE DAMPER ACTUATOR, 22 IN-LB [2.5 NM], SPRING RETURN, AC/DC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| CONVOLUTED AIR SPRING, 2 PLY BELLOWS, 3/4 NPT AIR INLET, 100 PSI, -35 DEGREES F MIN TEMP RANGE, 135 DEGREES F MAX TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONVOLUTED AIR SPRING, SINGLE, ACTUATOR/AIRMOUNT, 2-PLY BELLOWS, BLIND NUTS, 3/4 NPT AIR INLET. FREE 2 YEAR RADWELL WARRANTY | |
| CONVOLUTION AIR SPRING ACTUATOR, MAXIMUM DIAMETER @ 7 BAR (MM): 165, FORCE IN KN @ 5 BAR AT STROKE OF 25 MM: 5.4, FORCE IN KN @ 5 BAR AT... | |
| CQ2 CYL. , SPL. FREE 2 YEAR RADWELL WARRANTY | |
| CYL, STOPPER, IN NPTIN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, AIR SPECIAL, 145 PSI, 1.00 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, AIR SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 22 IN-LB [2.5 NM], SPRING RETURN, AC/DC 24 V, 2...10 V, 1 X SPDT, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 22 IN-LB TORQUE, 2 WATT, 24 VAC / VDC, 50 / 60 HZ, 4 - 20 MA, NEMA 2, IP42, 95 DEGREE ANGLE ROTATION, SPRING RETURN, REVERSIBLE, W/... | |
| DAMPER ACTUATOR, 24 V, 90INCH/LB, 2-10 VDC, NON- SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 24 VAC/DC, ON/OFF, 22 IN-LB/2.5 NM, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, 54 IN-LB [6 NM], ELECTRONIC FAIL-SAFE, AC/DC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| DAMPER ACTUATOR, S/R, 120V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 20MM BORE (B20MM) - 75MM STROKE (S75MM) - 2 X 1/8"-28 BSPP / G1/8" THREADED PNEUMATIC PORTS - 4 X M5 X 0.8 THREADED THROUGH MOUNTING HOLES... | |
| DISCONTINUED BY MANUFACTURER, 40 MM BORE SIZE, 51 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 40 MM BORE SIZE, 80 MM STROKE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACCUMULATOR, 14 MPA, 0.3 L GAS CAPY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR SINGLE ROD, QUAD RING PISTON SEAL, BLOCK-VEE ROD SEAL, FRONT FLANGE MOUNT, ROD DIAMETER: 3/8IN, BORE: 1-1/8IN, STROKE: 5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, 50/60HZ, 700MA, 120-277VAC, 9300-3050. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ELECTRAK PRO, ACME SCREW TYPE, 24 V, 2 INCH STROKE, 750 LBF, IP67, ANTI ROTATION, ELM / LINEAR POTENTIOMETER, CROSS HOLE IN STANDARD POSITION, SILVER POWDER... | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, PNEUMATIC CLASS 150, 3/4 INCH SIZE, MAX PRESSURE 195, 13.4 BAR, MAX TEMPERATURE 400F/204C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, ROD TYPE, BATTERY-LESS MECHANICAL ABSOLUTE ENCODER, SERIES RCP5-RA4C, 16 MM LEAD, 160 MM STROKE, 1 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, SERIES VC, LOW VOLT, 2 POSITION, SPST, 6VA, 24VAC, MOLDED STRAIN RELIEF CONDUIT CLAMP, PLENUMRATED CABLE, 5FT, REPLACED BY VC8114ZZ11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, TINY TIM, NFPA, DOUBLE ACTING, 150 PSI OPERATING PRESSURE, SINGLE ROD END, BLOCK-VEE PISTON AND ROD SEALS, THREADED NOSE, 1/2" ROD DIAMETER, 5/16-24 THREAD, 1-1/8" BORE,... | |
| DISCONTINUED BY MANUFACTURER, ACTUATORS, 24VAC/DC, 50/60HZ, 10NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR TORQUE SC00060-6U A PNEUMATIC ACTUATOR6 BAR43.3 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, C SERIES, BOTTOM TAP MOUNT, 2 1/2 INCH BORE, STROKE: 0.500 INCHES, STANDARD ROD (.625 DIA ROD), STYLE #3 (7/16-20 FEMALE THDS), 1/4 NPTF PORT, POSITION #1. | |
| DISCONTINUED BY MANUFACTURER, CLAMPING AND BREAKING ELEMENT, PNEUMATIC, 10 MM SHAFT, 49 MM OD, 68 MM ID, SPRING LOADED, WEDGE TYPE GEAR, PNEUMATIC PISTON, REPLACED BY: RBPS1000-A-01. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTROL DAMPER ACTUATOR, 120 VOLTS, DIRECT COUPLED, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, STOPPER, MAX PRESS 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, STOPPER, MAX PRESSURE 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 18 IN-LB/2NM, 24 VAC/DC, 50/60 HZ, 600 PSI, 5 VA, 2.5 W, IP42, REPLACED BY UBTFX0000 OR UBTFX0002. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, 6 PIN SLOT, 24 VAC, TRANE X13650879-01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMERGENCY BUFFER, FOR GUIDE RAIL ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HI-ROTOR, 90 DEG, OSCILATING ANGLE, SINGLE VANE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INC.CTRL W/POS.FEEDBACK 210LB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, HOWA-ORIGA, RODLESS, 0.8 MPA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, SLIDER, 50 MM STROKE, 20 W, RCS SERIES, 78.4 N, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI SLIDE, TYPE SLT, DOUBLE-ACTING, 16MM PISTON DIAMETER, 150MM STROKE, FLEXIBLE CUSHIONING (NON-ADJUSTABLE), FOR PROXIMITY SENSING, (188413). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NCM AIR CYLINDER, ROUND BODY, 250 PSI, 1.70 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NUGGET 120 (WAS LAPPED SPL), 5/2 SOL SPR SDMO, 24V PIN DOWN, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR ASSEMBLY, SERIES 39, LIMIT SWITCH:15.1 AMP 1/2 HP 125/250 VAC, ACTUATOR: OUTPUT TORQUE 80PSI 95IN/LB 120PSI MAX, BALL VALVE SOCKET= 1/2 INCH. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR SLIDE, 60 MM HEIGHT, 12 MM BALL SCREW LEAD, 200 MM STROKE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 1-1/16 INCH BORE, 1/2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 10 BAR, -20°C - +180°C TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 125PSI, 400LB OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 145 PSI, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 150PSI, 1,0MPA/10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 2.5 INCH BORE .75 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, FAIL CLOSE ,142PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, HIGH PERFORMANCE 15 MM SOLENOID, 24V, PUSH-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, INCREMENTAL, 2.5MM BORE, 250MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, M SERIES, 50 MM BORE, 150 PSI, 10 BAR MAX, FOOT MOUNT, DOUBLE ACTING, 20 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, MAX PRESSURE 1000KPA,142 PSI, 10 BARS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, SS-63 SERIES, SPRING LOADED ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 250 PSI MAX, 1.70 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, ACTUATOR, RP SEREIS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, FREE MOUNT, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, SERIES TINY TIM ACTUATORS, 150PSI MAX, 1/4INCH MALE NPT ROD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC LINEAR ACTUATOR CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC POSITIONER, B-SINGLE ACTING, I-0.2 TO 1BAR/3 TO 15 PSI/20 -100 KPA, D-INCREASING INPUT INCREASES OUTPUT, N-TWO BUILT-IN GAUGES (KPA/PSI), S-WITHOUT TRASMITTER, 1-WITHOUT CABLE GLAND, N-ORDER AS... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PUMP ROTARY ACTUATOR, 1.5 IN SHAFT, 1 INCH BORE, 2-9.9 BAR, 0-180 DEGREE, BSPT 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ROTARY ACTUATOR, 1-1/2 INCH BORE, DOUBLE RACK, 270 DEGREE ROTATION, CUSHIONS BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROFILE VERSION, SINGLE ROD END, MAGNETIC, 25 MM STROKE, 32 MM BORE, STAINLESS STEEL ROD, JAM NUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RADIATOR VALVE THERMOSTATIC ACTUATOR, CONTROL RANGE: 48° TO 83°, FOR USE WITH V5086A VALVE BODIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROBO CYLINDER, 200MM STROKE, 60WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROBO CYLINDER, ROD TYPE WITH SINGLE GUIDE, 24 V, 30 W, 100 MM STROKE, 3 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR LIGHT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, 1-1/2 IN BORE, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, 150 PSI / 10 BAR, 25 MM BORE, 90 DEGREE ANGLE ROTATION, CUSHION BOTH DIRECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, 180 DEGREE ROTATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY ACTUATOR, RL SERIES, 150 PSI, IMPERIAL DESIGN, 20MM BORE, 135 INCH ANGLE ROTATION, 45 DEGREE ANGLE ADJUSTMENT, BOTH DIRECTIONS, SHOCK PAD BOTH DIRECTONS, MOUNTING HOLES IN... | |
| DISCONTINUED BY MANUFACTURER, SLIDE, PNEUMATIC SLIDE, W/ CYLINDER, LONG BODY, 3/8 INCH SHAFT DIAMETER, 3/4 INCH CYLINDER BORE, 5 INCH SLIDE TRAVEL, ADJUSTABLE CUSHIONS (EXT/RET), MAGNETIC PISTON, PORT CONTROLS (EXT/RET). | |
| DISCONTINUED BY MANUFACTURER, VALVE ACTUATOR, 88 IN-LBS, 10 NM, 24 VAC, 50/60 HZ, REPLACED WITH LRB24-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE ACTUTATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIGHT MODULE, INCANDESCENT, 220-250V ,1 N/O, 1 N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PNEUMAT IC ACTUATOR, SPRING RETURN ,FAIL SAFE CONTROL, 100-240VAC, 18IN-LB, SUGGESTED REPLACEMENT IS TFB120-S. FREE 2 YEAR RADWELL WARRANTY | |
| DIXON, RP-BA-063-SR, RPBA063SR, RP-BA SERIES, RACK AND PINION, ALUMINUM ACTUATOR, SPRING RETURN ACTUATOR, SPRING SET: 03, SPRING TORQUE START-END: N128-71, MAXIMUM TEM: +180F/20F, MAX/MIN PRESSURE: 150PSI/40PSI. FREE 2 YEAR RADWELL... | |
| DOUBLE ACTING PIVOT ACTUATOR, 250PSI, 3 X 2IN; BORE SIZE:76.20MM; PISTON ROD DIAMETER:19.05MM; ACTION:DOUBLE ACTING PIVOT; OPERATING PRESSURE RANGE:0P. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE CONVOLUTED AIR SPRING, MAX DIAMETER 15.1", MAX HEIGHT 10.1", MAX STROKE 6.9", 100 PSIG, BEAD PLATE TYPE 2, BLIND NUT CENTER 6.25". FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE CONVOLUTED AIR SPRING, REVERSIBLE SLEEVE TYPE, 5/8-11X1.00", BRASS STUDS, 1/8" NPT PORTS ON BOTH ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-ACTING SINGLE-ENDED TWIN BORE DUAL-ROD LINEAR PNEUMATIC AIR CYL. WITH MAGNETIC PISTON + INTERNAL BUMPERS., 1-1/4" BORE (B1-1/4") - 1.97" STROKE (S1.97") - 2 X 5/16-18 UNC-2B THREADED BODY MOUNTING... | |
| ELECTRIC ACTUATOR, 266 LB TORQUE, TEMP 32F 131F, 8 SEC CYCLE TIME, 1 AMP, STANDARD ON/OFF ELECTRIC ACTUATOR, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC ACTUATOR, 85 SERIES, IP67, 24 V AC/DC, 1-0.7 AMP, 24-17 VA, 8 SEC TIME, 266 IN-LBS TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC BALL VALVE ACTUATOR, 24 VAC, ON/OFF SIGNAL, 70 IN-LB TORQUE, SPRING RETURN, FOR USE WITH: VG 1000 BALL VALVES, STROKE DEGREES: 90, CYCLE TIME: 150 SECONDS, AMBIENT TEMPERATURE RANGE:... | |
| ELECTRIC LINEAR ACTUATOR, 100MM STROKE, 12MM LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC LINEAR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC SPRING RETURN VALVE ACTUATOR, PROPORTIONAL, PLENUM CABLE, TORQUE: 70-LB-INCH, 150 SECOND CYCLE TIME, ON-OFF/FLOATING, 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC VALVE ACTUATOR 24VAC 4.7VA 0-10VDC PRO.CT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL LOCK, SENSOR AND ACTUATOR, POWER TO LOCK, UNIVERSALLY CODED, SAFETY SWITCH, DUAL SAFE OUTPUTS, 24 VDC, M12 X 8 QD, 6054761. FREE 2 YEAR RADWELL WARRANTY | |
| EMME TECHNOLOGY Pneumatics UT11.S3X2.F04.CH11 | |
| ENOTS VALVES,G1/8 5/3APB LEVER/SPRING/LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Pneumatics RADIUSBETAETIGER-P-L R | |
| FAN COIL ACTUATOR, 24VAC, SPRING RETURN, TWO POSITION, SPST, 15 SECOND MAXIMUM DRIVE TIMING, 8" ELECTRICAL CONNECTION LENGTH, 45 DEGREE STROKE, 6 SECOND SPRING RETURN TIMING. FREE 2 YEAR RADWELL... | |
| FIRESTONE Pneumatics W01-358-6955 | |
| FIRESTONE Pneumatics W01-358-7001 | |
| FIRESTONE Pneumatics W01-358-7008 | |
| FIRESTONE Pneumatics W01-358-7011 | |
| FIRESTONE Pneumatics W01-358-7101 | |
| FIRESTONE Pneumatics W01-358-7143 | |
| FIRESTONE Pneumatics W01-358-7451 | |
| FIRESTONE Pneumatics W01-358-7460 | |
| FIRESTONE Pneumatics W01-358-7564 | |
| FIRESTONE Pneumatics W01-358-7598 | |
| FIRESTONE Pneumatics W01-358-7731 | |
| FIRESTONE Pneumatics W01-358-7842 | |
| FIRESTONE Pneumatics W01-M58-6155 | |
| FIRESTONE Pneumatics W02-358-3000 | |
| FIRESTONE Pneumatics W02-358-3002 | |
| FIRESTONE Pneumatics W02-358-3003 | |
| FIRESTONE Pneumatics W02-358-3004 | |
| FIRESTONE Pneumatics W02-358-3005 | |
| FIRESTONE Pneumatics WA1-358-5674 | |
| FLOATING DIRECT MOUNT SPRING RETURN ELECTRIC VALVE ACTUATOR, 75#, 1/2 INCH STROKE, 24 V. FREE 2 YEAR RADWELL WARRANTY | |
| FOXBORO Pneumatics SRP981-BIDLS1NA | |
| GRIPPER PARALLEL SPRING SIZE 5 FAIL SAFE CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| HEAVY-DUTY ROTARY ACTUATOR, SERIES RR COMPACT, 180 DEGREE ROTATION MAX, 122/61LBS-IN MID/END-STROKE TORQUE MAX, 40-100PSI PRESSURE RANGE, IP55 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| HINGED ACTUATOR, BOTTOM, FOR SAFETY SWITCHES NZ.VZ / NZ.VZ.VS AND TZ, (048850). FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Pneumatics VC8114ZZ11/U | |
| INDUSTRIAL BELLOWS ACTUATOR,2M1A-0 ASSY,AIRSPRING, REVERSIBLE SLEEVE TYPE, 5/8-11X1.00" PLASTIC STUDS WITH 1/8" NPT PORTS BOTH ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| INVENSYS, VS-2353-390-8-21, VS2353390821, ACTUATOR, 24VAC,60IN LBS 150SEC. FREE 2 YEAR RADWELL WARRANTY | |
| JAMESBURY Pneumatics VPVL200DABD | |
| JAMESBURY Pneumatics VPVL250SR6B | |
| JAMESBURY Pneumatics VPVL300SR6BD | |
| JOHNSON CONTROLS Pneumatics VA-7010-8002 | |
| JOHNSON CONTROLS Pneumatics VA-7203-1001 | |
| JOHNSON CONTROLS Pneumatics VA-7480-0312 | |
| JOHNSON CONTROLS Pneumatics VA9203-BGA-2 | |
| JOHNSON CONTROLS Pneumatics VA9203-BUA-2 | |
| JOHNSON CONTROLS Pneumatics VA9208-BGC-3 | |
| KEY SWITCH, ACTUATOR, 2POS MOMENTARY, 30.5MM, IP40. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR PNEUMATIC 800MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, RODLESS, 25 MM BORE, 24 INCH STROKE, DOUBLE ACTING, 1/8 INCH NPT, M5 THREADED, 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, SERVO ELECTRIC SLIDE MODULE, SINGLE AXIS, 300MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, SPA SERIES, 1500 LBS. CAPACITY, 220 VAC, 50HZ, 18" STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE, WIDE RAIL, STANDARD BLOCK, MINIATURE, ACCURACY, PRELOAD AND LUBRICATION TYPE SELECTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LONG STROKE GRIPPER, PFH MINI, SIZE 40, PNEUMATIC, 8BAR, IP41, 40 STROKES PER JAW, 1260N CLOSING FORCE, 1100N OPENING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC ACTUATOR, FOR MAGNETIC SAFETY SWITCH, RE2 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MATRYX Pneumatics 600501 | |
| MATRYX Pneumatics MX450 | |
| MINI SLIDE, 30MM STROKE, 10MM PISTON,. FREE 2 YEAR RADWELL WARRANTY | |
| MINI SLIDE, STROKE 20 MM, RANGE 5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR ACTUATOR, ROTARY, 90 IN-LB, 500 OHM FOR 4-20MA, 1500 OHM FOR PWM, FLOATING POINT AND ON/OFF, (2-10VDC), 24VAC, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, ACTUATOR, SPRING RETURN, 22 IN-LB, ON/OFF, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI PRODUCTS Pneumatics 2659D-S | |
| NCA1 CYLINDER SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS, P1AM-03A1C-CAA2, P1AM03A1CCAA2, 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS,P1SK-01I3V- BMA2,P1SK01I3VBMA2,P NEUMATIC ACTUATOR,1-1/2IN BORE,1-1/2IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PARALLEL GRIPPER. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE OPERATOR 30-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PINION S.E. MALE KEY M12X21. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO , VF KEYD10, ACTUATOR, FOR FR-FX-FK-FW SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PIZZATO Pneumatics VF KEYD1 | |
| PIZZATO Pneumatics VF KEYD6 | |
| PIZZATO Pneumatics VF KEYD | |
| PIZZATO Pneumatics VF KEYF28 | |
| PIZZATO Pneumatics VF KEYF2 | |
| PIZZATO Pneumatics VF KEYF3 | |
| PIZZATO Pneumatics VF KEYF | |
| PNEU-TURN, NUMATIC ACTUATOR,1-1/2INCH SINGLE RACK 098,ANGLE OF ROTATION: 90 DEGREE,MID-POSITION ROTATION: 0 DEGREE,ALTERNATE KEY LOCATION: 0 DEGREE,MAGNET FOR POSITION SENSING M. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUAMTIC ACTUATOR, 266LB TORQUE, TEMP 32F 131F, 8SEC CYCLE TIME, 1AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMANTIC ACTUATOR 50MM STROKE 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATED VALVE 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR 12MM BORE 1/2IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR 2INCH BORE 45DEGREE ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR 32MM BORE 100MM STROKE 1-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR VALVE DIAPHRAGM 30PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 1 1/2 INCH BORE, SINGLE RACK, 225 DEGREE ANGLE OF ROTATION, BALL BEARING DESIGN . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 113B1, 4BN, 3/4OFF, 4BN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 2 INCH PORT, 116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 2-1/2BORE, 2STROKE . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 200 MM STROKE, 5 M CABLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 268C, 2BN, 1/4NPT, CTRD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 6 BAR, 15 NM, TECHNOPOLYMER BODY, ISO MOUNTING, VDI/VDE TOP MOUNTING FOR SWITCHBOXES WITH VISUAL POSITION INDICATOR, 8 BAR SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 9/16 INCH BORE, 5-3/4 INCH STROKE, 100 PSI, DOUBLE ACTING, LINEAR, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, AIR TO AIR, 4IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, AL DIST.CENT, 100PSI MAX, 0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, DOUBLE ACTING, AIR RETURN, BORE: 1-1/4 IN, STROKE1.500 IN, FRONT NOSE MOUNT, BUMPER STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, EXPOSED YOKE, 30 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, FOR FR-FX-FK-FW SERIES, EXTENDED, ANGLED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, LINEAR, 1/2 INCH BORE, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, NCA1 CYLINDER SPECIAL, TIE ROD CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, O SERIES ,DOUBLE ACTING, RETURN,120PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, PNEU-TURN ROTARY, 1-1/16IN BORE, SINGLE RACK, ANGLE OF ROTATION 180DEG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, POSITIONER, SINGLE ACTING, 4-20 MA, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, ROTARY, 10 BAR, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, ROTARY, MC-RW SERIES, DUAL PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, SHARPE SERIES SPNII, SPRING RETURN, 8 SPRINGS, 1/4" NPT PORTS, 145 PSI MAX, 4-180 DEG FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, STYLE 16B, 2 PLY BELLOWS, 3/4 INCH NPT AIR INLET. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, TAV SERIES, SINGLE ROD END, BLOCK-VEE PISTON AND ROD SEALS, SIDE TAPPED MOUNT, 1/2 INCH ROD DIAMETER, 1/2-20 THREAD, 1.125 INCH BORE, 2 INCH STROKE. FREE 2 YEAR... | |
| PNEUMATIC ACTUATOR, TRANSPONDER, MAGNETIC HOLDING FORCE 500 N, -25 TO +55 DEGREE C, IP67, 52X138X23 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, W/ ROUNDLINE CYLINDER, BDB0822-07C, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR,0300979 PNEUMATIC LINEAR SLIDE CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR,80/150PSI,1 /4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATORS 400PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER ACTUATOR; BORE SIZE:19.050MM; PISTON ROD DIAMETER:6.350MM; ACTION:DOUBLE ACTING PIVOT; OPERATING PRESSURE RANGE:0PSI TO 250PSI ;ROH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, DOUBLE ACTING, PIVOT MOUNT, 7/8 IN BORE, 3 IN STROKE, ROUNDLINE PLUS SERIES, 1/8 IN NPT PORT SIZE, 304 STAINLESS STEEL MATERIAL, ALUMINUM ALLOY PISTON, 250 PSI MAX. | |
| PNEUMATIC CYLINDER, TWIN BORE, DOUBLE END, 25MM BORE, 32MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, .54IN STROKE, 100PSI FORCE PER JAW 100LB-CLOSING 22LB-OPENING, ANGLE JAW STEEL, W/O SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GRIPPER, 16 MM STROKE PER JAW, 8480 N CLOSING/OPENING FORCE, 2090 N MIN SPRING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LINEAR ACTUATOR, DOUBLE ACTING, S SERIES, BORE SIZE: 1-1/16 IN, STROKE LENGTH 4 IN, 3/4 IN GUIDE SHAFT, SINGLE BEARING BLOCK, MAGNETIC PISTON, 150 PSI MAX. FREE 2 YEAR... | |
| PNEUMATIC RELAY SNAP-ACTION SPDT 3-15PSI, 3 PORT, TRANSMITS THE HIGHER OF TWO INPUT SIGNALS, LOCK OUT ONE PRESSURE SIGNAL WHEN A SECOND SIGNAL IS HIGHER, OR TRANSMIT THE LOWER OF... | |
| PNEUMATIC ROTARY ACTUATOR, 150PSI MAX, 1.5IN BORE, 180° ANGLE OF ROTATION, BI-DIRECTIONAL PORT CONTROL, SHOCK INSTALLED BOTH DIRECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ROTARY ACTUATOR, PNEU-TURN SERIES, SINGLE RACK, 90 DEGREE ANGLE OF ROTATION, DUAL BUMPERS, W/ MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ROTARY AIR ACTUATOR, ROTARY ACTUATOR, VA SERIES, 150 PSI, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SLIDE ACTUATOR W/ LEAD . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC UNIVERSAL GRIPPER, 4-6.5 BAR, 13 MM STROKE, 1560 N OPENING FORCE, 5-90 DEGREES C, IP40, (371463). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE ACTUATOR, 4-1/4" X 4-13/32" X 4-1/4", 3 TO 13 PSI, 3/4". FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC, POLYACTUATOR AIR SPRING 70-P-13, MOLDED FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICS ACTUATOR, 2-1/2BORE, 2STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PRA-DA-063-0153-0-2- 2-1-1-1-ACC. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL CONTROL, SPRING RETURN, LINEAR MOVEMENT, MAX 25PSI, REPLACES V3000-8001. FREE 2 YEAR RADWELL WARRANTY | |
| RADIUS ACTUATOR, NO SVHC (18-JUN-2012), 059440. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL Pneumatics RAD6100-SP-C | |
| REPLACEMENT ACTUATOR, FOR TR4-SBUXXX, M30, CYLINDRICAL DESIGN, (5321033). FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF OMRON WLNJ-TS, LIMIT SWITCH, SPRING COIL ACTUATOR, 1NO/1NC, SNAP ACTION, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ROBO CYLINDER, RCP4 SERIES, 24 VDC, 12 MM LEAD, 50 MM STROKE, PCON-CA. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTAUTOR, PNEUMATIC, 1 3/4" BORE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 0.5 WATT, 24 V AC/DC, 50/60 HZ, 1 VA, 2 NM, 90 SEC RUN TIME. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 1-1/16 IN BORE, DOUBLE RACK, 45 DEG, BUMPERS ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 10 MM BORE, 180 DEGREE ROTATION, 1/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 180-DEGREE, NON ADJUSTABLE, R1. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, 40MM BORE, 90 DEGREE ROTATION, 150 PSI, MEDIUM DUTY, IMPERIAL, SHOCK PAD. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, DOUBLE VANE, OPERATING PRESSURE 150 PSI, 100 DEGREE ROTATION, STROKE ADJUSTERS FROM 60 DEGREE TO 90 DEGREE, MOUNTING BASE/FRONT, SINGLE MALE KEY, 2 NPTF YOP PORTS. FREE 2... | |
| ROTARY ACTUATOR, FLANGE OUTPUT, 1.25IN BORE, 40-100PSI, 15LB MAX PAYLOAD. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, MAGNETS ADDED: 90 SETTING, BASE/FRONT MOUNTING, SHAFT: SINGLE MALE KEYED, PORTS: NPTF TOP, RADIAL BALL BUSHINGS. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, PNEUMATIC, 100 PSI RATED MAX, 45 TO 220 DEGREE ADJUSTMENT, RA-2A. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, PNUEMATIC, 150 MAX PRESSURE, DOUBLE ACTING SINGLE SHAFT, RACK-AND-PINION. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, PRN SERIES, 1.0 MPA, SINGLE VANE, -5C TO 80C (-23F TO 176F), SIZE 50, S - SINGLE VANE, 100 PSIG (6.9 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, PRN SERIES, SINGLE VANE, SIZE 50, 90DEGREE ROTATION, 45DEGREE OSCILLATING REF POINT, 100PSIG, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, PV SERIES, 150 PSI, STROKE ADJUSTERS, 60-190DEGREE RANGE, PREADJUSTED TO 180 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, PV SERIES, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, RACK & PINION, DOUBLE RACK, 2-1/2IN BORE, METRIC SHAFT, 180 ROTATION, SAE-6 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, RAN SERIES, COMPACT ALUMINUM ALLOY BODY, LIGHTWEIGHT, DOUBLE ACTING SINGLE VANE TYPE, 50 MM, 190 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR, SWIVEL UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR,3/4IN BORE,3 POSITION,SQUARE KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ACTUATORS, STANDARD MOUNT, SINGLE RACK, 1INCH BORE, TOTAL ROTATION: 120 DEGREES, SINGLE MALE KEYED, NPTF PORT, POSITION #3, CUSHION BOTH DIRECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY ELECTRIC ACTUATOR, 115 VAC, 50/60 HZ, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY JOINT, INDEPENDANT 3 WAY, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| S SERIES SLIDE, SINGLE BEARING BLOCK, 20 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| S SERIES SLIDE, SINGLE BEARING BLOCK, 3 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| S SERIES SLIDE, SINGLE BEARING BLOCK, 6 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics PRN150D-100-40 | |
| SCHRADER BELLOWS Pneumatics VA22-XX2-B15 | |
| SCHUNK, PGN+100/1AS, PGN+100/1AS, GRIPPER, 10 STROKE, 240 SPRING FORCE, 4/6.5 PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SCHUNK, PGN-100/2-AS, PGN1002AS, PARALLEL GRIPPER W/ROBUST T-SOLT GUIDANCE, 2-FINGER, 0370452. FREE 2 YEAR RADWELL WARRANTY | |
| SEAL KIT, SERVICE KIT, SERIES 900 ACTUATORS, 6". FREE 2 YEAR RADWELL WARRANTY | |
| SEAL, PISTON (CDA1FN63-525). FREE 2 YEAR RADWELL WARRANTY | |
| SEPARATE ACTUATOR, FOR FC-FD-FL-FP-FS SERIES, JOINTED, CAN FLEX IN 4 DIRECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SEPARATE ACTUATOR, FOR FR-FM-FX-FZ-FK-FW SERIES, ADJUSTABLE IN ONE DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SEPARATE ACTUATOR, FOR FR-FM-FX-FZ-FK-FW SERIES, EXTENDED. FREE 2 YEAR RADWELL WARRANTY | |
| SICK Pneumatics RE13-SK | |
| SICK Pneumatics RE21-SK | |
| SIEMENS INDUSTRY Pneumatics SSC81U | |
| SINGLE CONVOLUTE AIRSTROKE, ACTUATOR/AIRMOUNT ISOLATOR, 131B, 2BN, 1/4CTR, 2BN, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE CONVOLUTED AIR SPRING, AIR MOUNT, TYPE 1 BEAD PLATE, 1/4 INCH NPT CENTERED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE CONVOLUTOIN AIR SPRING, 2-PLY BELLOW, BLIND NUTS, 115B, 2BN, 1/4 NPT AIR INLET. FREE 2 YEAR RADWELL WARRANTY | |
| SLS, MINI SLIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics US8797 | |
| SMC, US25416, CYLINDER, PNEUMATIC, DOUBLE ACTING, 145 PSI, 3 INCH STROKE, 1 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| SPECIAL AIR CYLINDER, PNEUMATIC, 145 PSI, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING RETURN ACTUATOR, 24 V,50 / 60 HZ, 6 VA, 3W . FREE 2 YEAR RADWELL WARRANTY | |
| SR ACTUATOR, 2 POSITION, 85-264 VOLTS, 75 S. FREE 2 YEAR RADWELL WARRANTY | |
| SRU+50-W-90-3,. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD ACTUATOR, FOR SI-QS75/90 AND SI-QS-100 HIGH FORCE ADAPTER, MAGNETIC, 48551. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD ACTUATOR, STAMPED IN-LINE, FOR SI-QS75/90, 47896. FREE 2 YEAR RADWELL WARRANTY | |
| STOPPER CYLINDER, HEAVY DUTY, JPN GUIDE, RSH SERIES, 50MM BORE, 30MM STROKE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SVF FLOW CONTROLS Pneumatics E100W4E | |
| THERMOSTAT, TRADELINE, STANDARD WITH 6.5 FT CAPILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANE Pneumatics X13611005-03 | |
| TRIAC Pneumatics 2R80SR | |
| TRIAC Pneumatics 3R300SR | |
| TWO POSITION LOW VOLT ACTUATOR, FOR VC SERIES VALVES, W/ SPDT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL FLEXIBLE ACTUATOR, STAINLESS STEEL, 50MM MIN HINGED DOOR, FOR SI-QS75/90 AND SI-LS83/100, (46996). FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL PNEUMATIC GRIPPER, PGN-PLUS, SIZE 50, WITH GRIPPING FORCE MAINTENANCE, 2 FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| VALBIA Pneumatics SR 63 S.05 | |
| VALBIA Pneumatics VB015-003 | |
| VALBIA Pneumatics VB030-85H00103 | |
| VALBIA Pneumatics VB030-85L01003 | |
| VALVE ACTUATOR AND MOTOR, 3 POSITION FLOATING NON-SPRING RETURN (FAIL-SAFE), 24V. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR ELECTRIC, 24 VAC, 0-10 VDC, 0-5 VDC, 5-10 VDC, PROPORTIONAL (JUMPER SELECTABLE SIGNAL), 90 LB-IN TORQUE, 5/16"-25/32" STROKE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, 3 POSITION ,24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, ELECTRONIC/ HYDRAULIC, 24 VAC, 3-POSITION, SR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, FLOATING CONTROL, SR-UP PROP ACT, 0-10VDC, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, NON FAIL-SAFE, AC 24 V, ON/OFF, FLOATING POINT, TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, NON SPRING RETURN,24V,60 SECONDS TRAVEL TIME AT 60HZ, FLOATING OR ON/OFF CONTROL WITHOUT TIMEOUT,120IN CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, SPRING RETURN, 24 VAC, MODULATING, CV: .3-14, CONNECTION: FNPT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, SPRING RETURN, AC 120 V, ON/OFF, 1 X SPST. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, SPRING RETURN, AC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, VA-7010 SERIES, 2 POSITION, NON-SPRING RETURN, 10 SECOND RUN TIME, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE ACTUATOR, 2-WAY, 120V, N/C. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE ACTUATOR, SPRING RETURN, SPST, 120V, N/O. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |