Festo Corporation Pneumatic Actuator DFM-32-20-P-A-GF

Description
PNEUMATIC CYLINDER, 170854, DFM SERIES, GUIDED DRIVE, DOUBLE-ACTING, DUAL ROD, 32 MM BORE SIZE, 20 MM STROKE, G 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC CYLINDER, 170854, DFM SERIES, GUIDED DRIVE, DOUBLE-ACTING, DUAL ROD, 32 MM BORE SIZE, 20 MM STROKE, G 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 20585693 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
20585693
Pneumatic Actuator 20585693
PNEUMATIC CYLINDER, 170854, DFM SERIES, GUIDED DRIVE, DOUBLE-ACTING, DUAL ROD, 32 MM BORE SIZE, 20 MM STROKE, G 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC CYLINDER, 170854, DFM SERIES, GUIDED DRIVE, DOUBLE-ACTING, DUAL ROD, 32 MM BORE SIZE, 20 MM STROKE, G 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 20585693
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Spring Return Ball Valve Operator - Model 832 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 700 In-lbs (807 kg-cm)
View Details
Valve Actuators - 8056048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Acting type Double Acting
Operating Pressure Range 100 psi (70.38 m H2O)
View Details