KMC Controls, Inc. Pneumatic Actuator MEP-4552

Description
PROPORT ACTUATOR, 24VAC/DC, FAIL SAFE 45". FREE 2 YEAR RADWELL WARRANTY
Description
PROPORT ACTUATOR, 24VAC/DC, FAIL SAFE 45". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 57015831 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
57015831
Pneumatic Actuator 57015831
PROPORT ACTUATOR, 24VAC/DC, FAIL SAFE 45". FREE 2 YEAR RADWELL WARRANTY

PROPORT ACTUATOR, 24VAC/DC, FAIL SAFE 45". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 57015831
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Ball Valve Operator - Model 832 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 700 In-lbs (807 kg-cm)
View Details
Pneumatic valve - VOFD-L50T-M32-MN-FGP14-10-F10 - Festo Corporation
Specs
Operating Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details