Festo Corporation Pneumatic Actuator DGSL-25-150-Y3A

Description
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 150 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544053). FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 150 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544053). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 45046503 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
45046503
Pneumatic Actuator 45046503
PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 150 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544053). FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC SLIDE, DGSL MINI SLIDE SERIES, 25 MM PISTON, 150 MM STROKE, PROGRESSIVE SHOCK ABSORBERS, (544053). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 45046503
Product Name Pneumatic Actuator
Actuator Type Piston Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic valve - VUWG-L18-B52-G14 - Festo Corporation
Specs
Operating Pressure Range -13.05 to 145 psi (-9.19 to 102 m H2O)
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details