Johnson Controls, Inc. Pneumatic Actuator M9203-GGB-2

Description
PROPORTIONAL ELECTRIC SPRING RETURN ACTUATOR, (Z) SERIES, 24V. FREE 2 YEAR RADWELL WARRANTY
Description
PROPORTIONAL ELECTRIC SPRING RETURN ACTUATOR, (Z) SERIES, 24V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 25010736 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
25010736
Pneumatic Actuator 25010736
PROPORTIONAL ELECTRIC SPRING RETURN ACTUATOR, (Z) SERIES, 24V. FREE 2 YEAR RADWELL WARRANTY

PROPORTIONAL ELECTRIC SPRING RETURN ACTUATOR, (Z) SERIES, 24V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 25010736
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details
180mm Bore Double Acting High-Temperature Pneumatic Actuator - DA180V - Bonomi North America, Inc.
Specs
Acting type Double Acting
Operating Pressure Range 80 to 116 psi (56.3 to 81.64 m H2O)
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details