SICK Pneumatic Actuator IE11-A1

Description
ACCESSORIES | S AND BOLTS | S | S FOR ELECTRO-MECHANICAL ES. FREE 2 YEAR RADWELL WARRANTY
Request a Quote
Description
ACCESSORIES | S AND BOLTS | S | S FOR ELECTRO-MECHANICAL ES. FREE 2 YEAR RADWELL WARRANTY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 697636 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
697636
Pneumatic Actuator 697636
ACCESSORIES | S AND BOLTS | S | S FOR ELECTRO-MECHANICAL ES. FREE 2 YEAR RADWELL WARRANTY

ACCESSORIES | S AND BOLTS | S | S FOR ELECTRO-MECHANICAL ES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 697636
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details
Spring Return Ball Valve Operator - Model 822 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 350 In-lbs (404 kg-cm)
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details