Johnson Controls, Inc. Pneumatic Actuator JT33A00T

Description
ACTUATOR, 3-WIRE, FLOATING, W/CTRLSIGTIMEOUT. FREE 2 YEAR RADWELL WARRANTY
Description
ACTUATOR, 3-WIRE, FLOATING, W/CTRLSIGTIMEOUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuator - 50718313 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
50718313
Pneumatic Actuator 50718313
ACTUATOR, 3-WIRE, FLOATING, W/CTRLSIGTIMEOUT. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR, 3-WIRE, FLOATING, W/CTRLSIGTIMEOUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Valve Actuators
Product Number 50718313
Product Name Pneumatic Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details
Pilot Actuator for SAV Valve - PAV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Motion Linear
Operation OnOff
Control Signal Input Pressure
View Details
Air Piloted Valve Actuator - MPA-7 - Clippard
Specs
Valve Motion Linear
Operation OnOff
Stem Diameter 0.4688 inch (11.91 mm)
View Details
2 suppliers
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details