Artesyn Embedded Power Pressure Transmitter 1151DP5E22M1B1D2

Description
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 0-750IN-H2O/186.4KPA RATING, 4-20MILIAMP SIGNAL OUTPUT, 45VDC SUPPLY, 2000PSI MAX PRESSURE, 0-100% LINEAR ANALOG SCALE, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 0-750IN-H2O/186.4KPA RATING, 4-20MILIAMP SIGNAL OUTPUT, 45VDC SUPPLY, 2000PSI MAX PRESSURE, 0-100% LINEAR ANALOG SCALE, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 105046802 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
105046802
Pressure Transmitter 105046802
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 0-750IN-H2O/186.4KPA RATING, 4-20MILIAMP SIGNAL OUTPUT, 45VDC SUPPLY, 2000PSI MAX PRESSURE, 0-100% LINEAR ANALOG SCALE, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, 0-750IN-H2O/186.4KPA RATING, 4-20MILIAMP SIGNAL OUTPUT, 45VDC SUPPLY, 2000PSI MAX PRESSURE, 0-100% LINEAR ANALOG SCALE, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 105046802
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - SPTE-V1R-S6-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details