DwyerOmega Pressure Transmitter 3200G-1-FM-1-1-LCD

Description
SERIES 3200G, EXPLOSION-PROOF PRESSURE TRANSMITTER, -14.5-2. FREE 2 YEAR RADWELL WARRANTY
Description
SERIES 3200G, EXPLOSION-PROOF PRESSURE TRANSMITTER, -14.5-2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 20664781 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
20664781
Pressure Transmitter 20664781
SERIES 3200G, EXPLOSION-PROOF PRESSURE TRANSMITTER, -14.5-2. FREE 2 YEAR RADWELL WARRANTY

SERIES 3200G, EXPLOSION-PROOF PRESSURE TRANSMITTER, -14.5-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Smart pressure transmitter range -14.5 to 21 psi. - 3200G-1-FM-1-1-LCD - Transcat, Inc.
Rochester, NY, USA
Smart pressure transmitter range -14.5 to 21 psi.
3200G-1-FM-1-1-LCD
Smart pressure transmitter range -14.5 to 21 psi. 3200G-1-FM-1-1-LCD
Product Highlights Smart pressure transmitter, range -14.5 to 21 PSI Completely configurable using zero/span buttons (no calibrator required) Rangeablity (100:1) High accuracy (±0.075%) Automatic ambient temperature compensation Fail-mode process function With LCD Screen

Product Highlights

  • Smart pressure transmitter, range -14.5 to 21 PSI
  • Completely configurable using zero/span buttons (no calibrator required)
  • Rangeablity (100:1)
  • High accuracy (±0.075%)
  • Automatic ambient temperature compensation
  • Fail-mode process function
  • With LCD Screen
Supplier's Site

Technical Specifications

  Radwell International Transcat, Inc.
Product Category Pressure Transmitters Pressure Transmitters
Product Number 20664781 3200G-1-FM-1-1-LCD
Product Name Pressure Transmitter Smart pressure transmitter range -14.5 to 21 psi.
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Multivariable Transmitter - Model 266CRH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details