Automationdirect.com Pressure Transmitter DPTW-80

Description
DIFFERENTIAL PRESSURE TRANSMITTER, 0 TO 80IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN FEMALE NPT PROCESS CONNECTION, 12-32 VDC OPERATING VOLTAGE, SCREW TERMINALS, PANEL OR WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFERENTIAL PRESSURE TRANSMITTER, 0 TO 80IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN FEMALE NPT PROCESS CONNECTION, 12-32 VDC OPERATING VOLTAGE, SCREW TERMINALS, PANEL OR WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 141259119 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
141259119
Pressure Transmitter 141259119
DIFFERENTIAL PRESSURE TRANSMITTER, 0 TO 80IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN FEMALE NPT PROCESS CONNECTION, 12-32 VDC OPERATING VOLTAGE, SCREW TERMINALS, PANEL OR WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DIFFERENTIAL PRESSURE TRANSMITTER, 0 TO 80IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN FEMALE NPT PROCESS CONNECTION, 12-32 VDC OPERATING VOLTAGE, SCREW TERMINALS, PANEL OR WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 141259119
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 990A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTW-B11R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details