DwyerOmega Pressure Transmitter 616KD-B-02

Description
DIFFERENTIAL PRESSURE TRANSMITTER, SERIES 616KD, RANGE 0-3 IN WC, PRESSURE MAX: 2 PSIG / 13.8 KPA, SUPPLY: 10-35 VDC / 12-26 VAC, OUTPUT: 4-20 MA, TEMPERATURE LIMITS: 0 TO 140 F (-17.8 TO 60 C). FREE 2 YEAR RADWELL WARRANTY
Description
DIFFERENTIAL PRESSURE TRANSMITTER, SERIES 616KD, RANGE 0-3 IN WC, PRESSURE MAX: 2 PSIG / 13.8 KPA, SUPPLY: 10-35 VDC / 12-26 VAC, OUTPUT: 4-20 MA, TEMPERATURE LIMITS: 0 TO 140 F (-17.8 TO 60 C). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 68777825 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
68777825
Pressure Transmitter 68777825
DIFFERENTIAL PRESSURE TRANSMITTER, SERIES 616KD, RANGE 0-3 IN WC, PRESSURE MAX: 2 PSIG / 13.8 KPA, SUPPLY: 10-35 VDC / 12-26 VAC, OUTPUT: 4-20 MA, TEMPERATURE LIMITS: 0 TO 140 F (-17.8 TO 60 C). FREE 2 YEAR RADWELL WARRANTY

DIFFERENTIAL PRESSURE TRANSMITTER, SERIES 616KD, RANGE 0-3 IN WC, PRESSURE MAX: 2 PSIG / 13.8 KPA, SUPPLY: 10-35 VDC / 12-26 VAC, OUTPUT: 4-20 MA, TEMPERATURE LIMITS: 0 TO 140 F (-17.8 TO 60 C). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 68777825
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - Pirani 80A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range 1.93E-4 psi (1.36E-4 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-P10R-Q3-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP562 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details