Automationdirect.com Pressure Transmitter DPTA-20-03B

Description
PROSENSE AIR DIFFERENTIAL PRESSURE TRANSMITTER, -3.0 TO +3.0IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN BRASS BARBED PROCESS CONNECTION, 12 TO 36 VDC OPERATING VOLTAGE, SCREW TERMINALS, 35MM DIN RAIL OR PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE AIR DIFFERENTIAL PRESSURE TRANSMITTER, -3.0 TO +3.0IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN BRASS BARBED PROCESS CONNECTION, 12 TO 36 VDC OPERATING VOLTAGE, SCREW TERMINALS, 35MM DIN RAIL OR PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 39193002 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
39193002
Pressure Transmitter 39193002
PROSENSE AIR DIFFERENTIAL PRESSURE TRANSMITTER, -3.0 TO +3.0IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN BRASS BARBED PROCESS CONNECTION, 12 TO 36 VDC OPERATING VOLTAGE, SCREW TERMINALS, 35MM DIN RAIL OR PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE AIR DIFFERENTIAL PRESSURE TRANSMITTER, -3.0 TO +3.0IN OF WATER COLUMN RANGE, 4-20 MA ANALOG OUTPUT, 1/4IN BRASS BARBED PROCESS CONNECTION, 12 TO 36 VDC OPERATING VOLTAGE, SCREW TERMINALS, 35MM DIN RAIL OR PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 39193002
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTW-P6R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
3 suppliers
Pressure sensors & Load sensors - Pressure transmitters - PEWA100 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details