Advance Controls, Inc. Pressure Transmitter A/LP-2-5

Description
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, RANGE 0-2.0 IN WC, OUTPUT 1-5 VDC, SUPPLY VOLTAGE 24 VAC / 24-36 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, RANGE 0-2.0 IN WC, OUTPUT 1-5 VDC, SUPPLY VOLTAGE 24 VAC / 24-36 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - 211515396 - Radwell International
Willingboro, NJ, United States
Pressure Transmitter
211515396
Pressure Transmitter 211515396
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, RANGE 0-2.0 IN WC, OUTPUT 1-5 VDC, SUPPLY VOLTAGE 24 VAC / 24-36 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE TRANSMITTER, RANGE 0-2.0 IN WC, OUTPUT 1-5 VDC, SUPPLY VOLTAGE 24 VAC / 24-36 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pressure Transmitters
Product Number 211515396
Product Name Pressure Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Absolute pressure transmitter - PAS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output Analog Current; HART® Protocol
Pressure Measurement Absolute
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - 86 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 1.45 to 725 psi (1.02 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details